PRESSURE TRANSMITTER, 360 INCH-H2O, M7; Operating Pressure Max:360Inch-H2O; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:32VDC; Port Style:O-Ring Seal; Supply Current:-; Product Range:ILLSU Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Pressure Sensors |
| Product Number | 44Y9842 |
| Product Name | Pressure Transmitter, 360 Inch-H2O, M7; Operating Pressure Max Sensata/cynergy3 |
| Device Category | Sensor or Transducer |