Sensata Technologies Pressure Sensors, Transducers - Industrial IPSU-GP3K6-5M12

Description
"PRESSURE SENSOR 0-3600PSIG 1/4""N"
Request a Quote Datasheet
Description
"PRESSURE SENSOR 0-3600PSIG 1/4""N"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - Industrial - 725-1678-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers - Industrial
725-1678-ND
Pressure Sensors, Transducers - Industrial 725-1678-ND
"PRESSURE SENSOR 0-3600PSIG 1/4""N"

"PRESSURE SENSOR 0-3600PSIG 1/4""N"

Buy Now Datasheet
Pressure Sensor, Analogue, 3600Psi, 32V; Operating Pressure Max Sensata/cynergy3 - 57AC5883 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, Analogue, 3600Psi, 32V; Operating Pressure Max Sensata/cynergy3
57AC5883
Pressure Sensor, Analogue, 3600Psi, 32V; Operating Pressure Max Sensata/cynergy3 57AC5883
PRESSURE SENSOR, ANALOGUE, 3600PSI, 32V; Operating Pressure Max:3600psi; Sensor Output:Analogue; Pressure Measurement Type:Sealed Gauge; Voltage Rating:32VDC; Port Style:1/4" NPT; Supply Current:-; Product Range:IPSU-M12 Series RoHS Compliant: Yes

PRESSURE SENSOR, ANALOGUE, 3600PSI, 32V; Operating Pressure Max:3600psi; Sensor Output:Analogue; Pressure Measurement Type:Sealed Gauge; Voltage Rating:32VDC; Port Style:1/4" NPT; Supply Current:-; Product Range:IPSU-M12 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Pressure Sensors Pressure Sensors
Product Number 725-1678-ND 57AC5883
Product Name Pressure Sensors, Transducers - Industrial Pressure Sensor, Analogue, 3600Psi, 32V; Operating Pressure Max Sensata/cynergy3
Device Category Sensor; Sensor or Transducer Sensor; Sensor or Transducer
Measurement Type Gauge; Sealed Gauge; Sealed Gauge
Signal Output Analog Current Analog Voltage; Analogue
Features Temperature Compensated
Unlock Full Specs
to access all available technical data

Similar Products

Ceracore UTC30 Pressure Transducer - UTC30 - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Category Sensor or Transducer
Sensor Technology Capacitive Ceramic
Measurement Type Absolute; Gauge; Vacuum
View Details
Wind Differential Pressure - X-100CY-Q - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Working Pressure Range 0.0 to 87.02 psi (0.0 to 61.24 m H2O)
View Details
Model HLZ Wet/Wet Differential Pressure Transducer - SPT-HLZ - RDP Electrosense
Specs
Device Category Sensor or Transducer
Measurement Type Differential
Signal Output Analog Voltage; 2mV/V
View Details
Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details