Sensata Technologies Pressure Sensors, Transducers - Industrial IPSUAT-GP075-5

Description
PRESSURE TRANS 0-75PSIG 4-20MA
Request a Quote Datasheet
Description
PRESSURE TRANS 0-75PSIG 4-20MA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - Industrial - 725-1581-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers - Industrial
725-1581-ND
Pressure Sensors, Transducers - Industrial 725-1581-ND
PRESSURE TRANS 0-75PSIG 4-20MA

PRESSURE TRANS 0-75PSIG 4-20MA

Buy Now Datasheet
Pressure Sensor, 75Psi, 1/4 Npt; Operating Pressure Max Sensata/cynergy3 - 77Y6980 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 75Psi, 1/4 Npt; Operating Pressure Max Sensata/cynergy3
77Y6980
Pressure Sensor, 75Psi, 1/4 Npt; Operating Pressure Max Sensata/cynergy3 77Y6980
PRESSURE SENSOR, 75PSI, 1/4" NPT; Operating Pressure Max:75psi; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:28VDC; Port Style:1/4" NPT; Supply Current:-; Product Range:IPSUAT Series RoHS Compliant: Yes

PRESSURE SENSOR, 75PSI, 1/4" NPT; Operating Pressure Max:75psi; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:28VDC; Port Style:1/4" NPT; Supply Current:-; Product Range:IPSUAT Series RoHS Compliant: Yes

Supplier's Site
Sensors, Transducers - Pressure Sensors, Transducers - Industrial - IPSUAT-GP075-5 - Acme Chip Technology Co., Limited
Shenzhen, China
Sensors, Transducers - Pressure Sensors, Transducers - Industrial
IPSUAT-GP075-5
Sensors, Transducers - Pressure Sensors, Transducers - Industrial IPSUAT-GP075-5
PRESSURE TRANS 0-75PSIG 4-20MA

PRESSURE TRANS 0-75PSIG 4-20MA

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Pressure Sensors Pressure Sensors Pressure Sensors
Product Number 725-1581-ND 77Y6980 IPSUAT-GP075-5
Product Name Pressure Sensors, Transducers - Industrial Pressure Sensor, 75Psi, 1/4 Npt; Operating Pressure Max Sensata/cynergy3 Sensors, Transducers - Pressure Sensors, Transducers - Industrial
Device Category Sensor or Transducer Sensor; Sensor or Transducer Sensor
Measurement Type Gauge Gauge; Gauge Gauge
Signal Output Analog Current Analog Current; Current Analog Current; Analog Current
Features Temperature Compensated
Unlock Full Specs
to access all available technical data

Similar Products

Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details
Isolated Pressure Transducer -  - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Device Category Sensor or Transducer
Sensor Technology Mechanical Deflection
Measurement Type Differential
View Details
Model HLZ Wet/Wet Differential Pressure Transducer - SPT-HLZ - RDP Electrosense
Specs
Device Category Sensor or Transducer
Measurement Type Differential
Signal Output Analog Voltage; 2mV/V
View Details
Pressure Sensors, Transducers - 448-KP214N2611XTMA1DKR-ND - DigiKey
Specs
Device Category Sensor; Sensor or Transducer
Measurement Type Absolute
Signal Output Analog Voltage
View Details