Sensata Technologies Pressure Sensors, Transducers - Industrial IWPTU-C0446-00

Description
WIFI PRESSURE TRANSMITTER -14.5
Request a Quote Datasheet
Description
WIFI PRESSURE TRANSMITTER -14.5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - Industrial - 725-1598-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers - Industrial
725-1598-ND
Pressure Sensors, Transducers - Industrial 725-1598-ND
WIFI PRESSURE TRANSMITTER -14.5

WIFI PRESSURE TRANSMITTER -14.5

Buy Now Datasheet
Sensors, Transducers - Pressure Sensors, Transducers - Industrial - IWPTU-C0446-00 - Acme Chip Technology Co., Limited
Shenzhen, China
Sensors, Transducers - Pressure Sensors, Transducers - Industrial
IWPTU-C0446-00
Sensors, Transducers - Pressure Sensors, Transducers - Industrial IWPTU-C0446-00
WIFI PRESSURE TRANSMITTER -14.5

WIFI PRESSURE TRANSMITTER -14.5

Supplier's Site
Pressure Sensor, 150Psi, 1/4 Npt; Operating Pressure Max Sensata/cynergy3 - 98Y7582 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 150Psi, 1/4 Npt; Operating Pressure Max Sensata/cynergy3
98Y7582
Pressure Sensor, 150Psi, 1/4 Npt; Operating Pressure Max Sensata/cynergy3 98Y7582
PRESSURE SENSOR, 150PSI, 1/4" NPT; Operating Pressure Max:150psi; Sensor Output:Voltage / Current; Pressure Measurement Type:Gauge; Voltage Rating:-; Port Style:1/4" NPT; Supply Current:-; Product Range:IWPTU Series RoHS Compliant: Yes

PRESSURE SENSOR, 150PSI, 1/4" NPT; Operating Pressure Max:150psi; Sensor Output:Voltage / Current; Pressure Measurement Type:Gauge; Voltage Rating:-; Port Style:1/4" NPT; Supply Current:-; Product Range:IWPTU Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Pressure Sensors Pressure Sensors Pressure Sensors
Product Number 725-1598-ND IWPTU-C0446-00 98Y7582
Product Name Pressure Sensors, Transducers - Industrial Sensors, Transducers - Pressure Sensors, Transducers - Industrial Pressure Sensor, 150Psi, 1/4 Npt; Operating Pressure Max Sensata/cynergy3
Device Category Sensor or Transducer Sensor Sensor; Sensor or Transducer
Measurement Type Compound Compound Gauge; Gauge
Signal Output Wireless Voltage / Current
Unlock Full Specs
to access all available technical data

Similar Products

Model Z Wet/Wet Differential Pressure Transducer - SPT-Z-D - RDP Electrosense
Specs
Device Category Sensor or Transducer
Measurement Type Differential
Signal Output Analog Voltage; 2mV/V
View Details
Pressure Sensors for Liquids and Gases -  - SICK
Specs
Device Category Sensor
Sensor Technology Mechanical Deflection
Measurement Type Absolute; Gauge (optional feature); Compound (optional feature)
View Details
Pressure Sensors, Transducers - 448-SP49T0512XTMA1TR-ND - DigiKey
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Features Temperature Compensated
View Details
Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details