Sensata Technologies Pressure Sensor, 500Mbar, 3/4 Bsp; Operating Pressure Max Sensata/cynergy3 IPSSAT-G0500-5S

Description
PRESSURE SENSOR, 500MBAR, 3/4" BSP; Operating Pressure Max:500mbar; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:28VDC; Port Style:3/4" BSP; Supply Current:-; Product Range:IPSSAT Series RoHS Compliant: Yes
Datasheet
Description
PRESSURE SENSOR, 500MBAR, 3/4" BSP; Operating Pressure Max:500mbar; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:28VDC; Port Style:3/4" BSP; Supply Current:-; Product Range:IPSSAT Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensor, 500Mbar, 3/4 Bsp; Operating Pressure Max Sensata/cynergy3 - 77Y6968 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 500Mbar, 3/4 Bsp; Operating Pressure Max Sensata/cynergy3
77Y6968
Pressure Sensor, 500Mbar, 3/4 Bsp; Operating Pressure Max Sensata/cynergy3 77Y6968
PRESSURE SENSOR, 500MBAR, 3/4" BSP; Operating Pressure Max:500mbar; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:28VDC; Port Style:3/4" BSP; Supply Current:-; Product Range:IPSSAT Series RoHS Compliant: Yes

PRESSURE SENSOR, 500MBAR, 3/4" BSP; Operating Pressure Max:500mbar; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:28VDC; Port Style:3/4" BSP; Supply Current:-; Product Range:IPSSAT Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pressure Sensors
Product Number 77Y6968
Product Name Pressure Sensor, 500Mbar, 3/4 Bsp; Operating Pressure Max Sensata/cynergy3
Device Category Sensor; Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Isolated Pressure Transducer -  - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Device Category Sensor or Transducer
Sensor Technology Mechanical Deflection
Measurement Type Differential
View Details
Model KZ Wet/Wet Differential Pressure Transducer - SPT-KZ - RDP Electrosense
Specs
Device Category Sensor or Transducer
Measurement Type Differential
Accuracy 0.2500 ±% FS
View Details
Sensor technology - Pressure sensors - Tire pressure sensors (TPMS) - SP400-15-11 -  - Infineon Technologies AG
Specs
Device Category Sensor
Measurement Type Gauge
Working Pressure Range 14.5 to 203 psi (10.21 to 143 m H2O)
View Details
Pressure Sensor/Pressure Transmitter Samitary Type - X-100K - XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Signal Output Analog Voltage; Analog Current; RS232/485; HART® Protocol; 4-20mA,4-20mA+HART 2-wire
View Details