Sensata Technologies Pressure Sensors, Transducers - Industrial IWPTLU-AP015-00

Description
PRESSURE SENSOR WIFI LR ABS 0-15
Request a Quote Datasheet
Description
PRESSURE SENSOR WIFI LR ABS 0-15
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - Industrial - 725-1591-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers - Industrial
725-1591-ND
Pressure Sensors, Transducers - Industrial 725-1591-ND
PRESSURE SENSOR WIFI LR ABS 0-15

PRESSURE SENSOR WIFI LR ABS 0-15

Buy Now Datasheet
Pressure Sensor, 15Psi, 1/4 Npt; Operating Pressure Max Sensata/cynergy3 - 98Y7575 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 15Psi, 1/4 Npt; Operating Pressure Max Sensata/cynergy3
98Y7575
Pressure Sensor, 15Psi, 1/4 Npt; Operating Pressure Max Sensata/cynergy3 98Y7575
PRESSURE SENSOR, 15PSI, 1/4" NPT; Operating Pressure Max:15psi; Sensor Output:Voltage / Current; Pressure Measurement Type:Absolute; Voltage Rating:-; Port Style:1/4" NPT; Supply Current:-; Product Range:IWPTLU Series RoHS Compliant: Yes

PRESSURE SENSOR, 15PSI, 1/4" NPT; Operating Pressure Max:15psi; Sensor Output:Voltage / Current; Pressure Measurement Type:Absolute; Voltage Rating:-; Port Style:1/4" NPT; Supply Current:-; Product Range:IWPTLU Series RoHS Compliant: Yes

Supplier's Site
Sensors, Transducers - Pressure Sensors, Transducers - Industrial - IWPTLU-AP015-00 - Acme Chip Technology Co., Limited
Shenzhen, China
Sensors, Transducers - Pressure Sensors, Transducers - Industrial
IWPTLU-AP015-00
Sensors, Transducers - Pressure Sensors, Transducers - Industrial IWPTLU-AP015-00
PRESSURE SENSOR WIFI LR ABS 0-15

PRESSURE SENSOR WIFI LR ABS 0-15

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Pressure Sensors Pressure Sensors Pressure Sensors
Product Number 725-1591-ND 98Y7575 IWPTLU-AP015-00
Product Name Pressure Sensors, Transducers - Industrial Pressure Sensor, 15Psi, 1/4 Npt; Operating Pressure Max Sensata/cynergy3 Sensors, Transducers - Pressure Sensors, Transducers - Industrial
Device Category Sensor; Sensor or Transducer Sensor; Sensor or Transducer Sensor
Measurement Type Absolute Absolute; Absolute Absolute
Signal Output Wireless Voltage / Current
Unlock Full Specs
to access all available technical data

Similar Products

Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details
Model HLZ Wet/Wet Differential Pressure Transducer - SPT-HLZ - RDP Electrosense
Specs
Device Category Sensor or Transducer
Measurement Type Differential
Signal Output Analog Voltage; 2mV/V
View Details
Pressure sensors & Load sensors - Pressure sensors - SPD Series TO05 analogue - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Absolute; Absolute
Signal Output Analog Voltage; Analogue
View Details
Pressure Sensor ICs - 2591568 - RS Components, Ltd.
Infineon Technologies AG
Specs
Device Category Sensor
Measurement Type Absolute; Gauge
Working Pressure Range 16.68 psi (11.74 m H2O)
View Details
2 suppliers