Sensata Technologies Pressure Transmitter, 120 Inch-H2O; Operating Pressure Max Sensata/cynergy3 ILSU-GI120-005

Description
PRESSURE TRANSMITTER, 120 INCH-H2O; Operating Pressure Max:120Inch-H2O; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:32VDC; Port Style:-; Supply Current:28mA; Product Range:ILSU Series RoHS Compliant: Yes
Datasheet
Description
PRESSURE TRANSMITTER, 120 INCH-H2O; Operating Pressure Max:120Inch-H2O; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:32VDC; Port Style:-; Supply Current:28mA; Product Range:ILSU Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Transmitter, 120 Inch-H2O; Operating Pressure Max Sensata/cynergy3 - 44Y9857 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Transmitter, 120 Inch-H2O; Operating Pressure Max Sensata/cynergy3
44Y9857
Pressure Transmitter, 120 Inch-H2O; Operating Pressure Max Sensata/cynergy3 44Y9857
PRESSURE TRANSMITTER, 120 INCH-H2O; Operating Pressure Max:120Inch-H2O; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:32VDC; Port Style:-; Supply Current:28mA; Product Range:ILSU Series RoHS Compliant: Yes

PRESSURE TRANSMITTER, 120 INCH-H2O; Operating Pressure Max:120Inch-H2O; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:32VDC; Port Style:-; Supply Current:28mA; Product Range:ILSU Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pressure Sensors
Product Number 44Y9857
Product Name Pressure Transmitter, 120 Inch-H2O; Operating Pressure Max Sensata/cynergy3
Device Category Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors - 647942 - RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Absolute; Gauge; Absolute
Signal Output Switch; PNP/NPN
View Details
Battery Digital Display Pressure Gauge - X-100KS Series - XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Display Type -1999~9999 Four and a half LCD display
View Details
Hygienic Solid-State Pressure Sensor - 836PH-D1T1GB10PA-D4 - Allen-Bradley / Rockwell Automation
Specs
Device Category Sensor
Measurement Type Gauge
View Details
Pressure Transducer -  - HydraCheck Inc.
HydraCheck Inc.
Specs
Device Category Sensor or Transducer
Measurement Type Differential
Operating Temperature -4 to 185 F (-20 to 85 C)
View Details