Sensata Technologies Pressure Sensors, Transducers - Industrial IPS-G4002-5M12

Description
"PRESSURE SENSOR 0-40BARG 1/4"" BS"
Request a Quote Datasheet
Description
"PRESSURE SENSOR 0-40BARG 1/4"" BS"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - Industrial - 725-1650-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers - Industrial
725-1650-ND
Pressure Sensors, Transducers - Industrial 725-1650-ND
"PRESSURE SENSOR 0-40BARG 1/4"" BS"

"PRESSURE SENSOR 0-40BARG 1/4"" BS"

Buy Now Datasheet
Pressure Sensor, Analogue, 40Bar, 32Vdc; Operating Pressure Max Sensata/cynergy3 - 57AC5837 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, Analogue, 40Bar, 32Vdc; Operating Pressure Max Sensata/cynergy3
57AC5837
Pressure Sensor, Analogue, 40Bar, 32Vdc; Operating Pressure Max Sensata/cynergy3 57AC5837
PRESSURE SENSOR, ANALOGUE, 40BAR, 32VDC; Operating Pressure Max:40bar; Sensor Output:Analogue; Pressure Measurement Type:Gauge; Voltage Rating:32VDC; Port Style:G1/4 (1/4" BSP); Supply Current:-; Product Range:IPS-M12 Series RoHS Compliant: Yes

PRESSURE SENSOR, ANALOGUE, 40BAR, 32VDC; Operating Pressure Max:40bar; Sensor Output:Analogue; Pressure Measurement Type:Gauge; Voltage Rating:32VDC; Port Style:G1/4 (1/4" BSP); Supply Current:-; Product Range:IPS-M12 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Pressure Sensors Pressure Sensors
Product Number 725-1650-ND 57AC5837
Product Name Pressure Sensors, Transducers - Industrial Pressure Sensor, Analogue, 40Bar, 32Vdc; Operating Pressure Max Sensata/cynergy3
Device Category Sensor; Sensor or Transducer Sensor; Sensor or Transducer
Measurement Type Gauge Gauge; Gauge
Signal Output Analog Current Analog Voltage; Analogue
Features Temperature Compensated
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors - 309750 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Absolute; Gauge; Absolute
Signal Output Analog Current; 4 to 20 mA
View Details
Pressure Sensors - Series 40 -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details
Isolated Pressure Transducer -  - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Device Category Sensor or Transducer
Sensor Technology Mechanical Deflection
Measurement Type Differential
View Details
MP Constant Voltage - MPT40 - Piezo-Metrics
Specs
Device Category Sensor or Transducer
Measurement Type Absolute (optional feature); Gauge (optional feature); Sealed (optional feature)
Working Pressure Range 50 to 7000 psi (35.19 to 4926 m H2O)
View Details