Sensata Technologies Pressure Sensors, Transducers - Industrial IPSU-C0447-6

Description
PRSSR TRNS 14.5TO350PSIG 05V
Request a Quote Datasheet
Description
PRSSR TRNS 14.5TO350PSIG 05V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - Industrial - 725-1447-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers - Industrial
725-1447-ND
Pressure Sensors, Transducers - Industrial 725-1447-ND
PRSSR TRNS 14.5TO350PSIG 05V

PRSSR TRNS 14.5TO350PSIG 05V

Buy Now Datasheet
Sensors, Transducers - Pressure Sensors, Transducers - Industrial - IPSU-C0447-6 - Acme Chip Technology Co., Limited
Shenzhen, China
Sensors, Transducers - Pressure Sensors, Transducers - Industrial
IPSU-C0447-6
Sensors, Transducers - Pressure Sensors, Transducers - Industrial IPSU-C0447-6
PRSSR TRNS 14.5TO350PSIG 05V

PRSSR TRNS 14.5TO350PSIG 05V

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Pressure Sensors Pressure Sensors
Product Number 725-1447-ND IPSU-C0447-6
Product Name Pressure Sensors, Transducers - Industrial Sensors, Transducers - Pressure Sensors, Transducers - Industrial
Device Category Sensor or Transducer Sensor
Measurement Type Compound Compound
Signal Output Analog Voltage Analog Voltage; Analog Voltage
Features Temperature Compensated
Unlock Full Specs
to access all available technical data

Similar Products

Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details
Model HLZ Wet/Wet Differential Pressure Transducer - SPT-HLZ - RDP Electrosense
Specs
Device Category Sensor or Transducer
Measurement Type Differential
Signal Output Analog Voltage; 2mV/V
View Details
Sensor technology - Pressure sensors - Barometric (BAP) & Manifold (MAP) sensors - KP229L2920 -  - Infineon Technologies AG
Specs
Device Category Sensor
Measurement Type Gauge
View Details
Pressure Sensors - Series 48W -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details