Sensata Technologies Pressure Sensor, 5Bar, 3/4 Bsp; Operating Pressure Max Sensata/cynergy3 IPSSAT-A5000-5C

Description
PRESSURE SENSOR, 5BAR, 3/4" BSP; Operating Pressure Max:5bar; Sensor Output:Current; Pressure Measurement Type:Absolute; Voltage Rating:28VDC; Port Style:3/4" BSP; Supply Current:-; Product Range:IPSSAT Series RoHS Compliant: Yes
Datasheet
Description
PRESSURE SENSOR, 5BAR, 3/4" BSP; Operating Pressure Max:5bar; Sensor Output:Current; Pressure Measurement Type:Absolute; Voltage Rating:28VDC; Port Style:3/4" BSP; Supply Current:-; Product Range:IPSSAT Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensor, 5Bar, 3/4 Bsp; Operating Pressure Max Sensata/cynergy3 - 77Y6962 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 5Bar, 3/4 Bsp; Operating Pressure Max Sensata/cynergy3
77Y6962
Pressure Sensor, 5Bar, 3/4 Bsp; Operating Pressure Max Sensata/cynergy3 77Y6962
PRESSURE SENSOR, 5BAR, 3/4" BSP; Operating Pressure Max:5bar; Sensor Output:Current; Pressure Measurement Type:Absolute; Voltage Rating:28VDC; Port Style:3/4" BSP; Supply Current:-; Product Range:IPSSAT Series RoHS Compliant: Yes

PRESSURE SENSOR, 5BAR, 3/4" BSP; Operating Pressure Max:5bar; Sensor Output:Current; Pressure Measurement Type:Absolute; Voltage Rating:28VDC; Port Style:3/4" BSP; Supply Current:-; Product Range:IPSSAT Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pressure Sensors
Product Number 77Y6962
Product Name Pressure Sensor, 5Bar, 3/4 Bsp; Operating Pressure Max Sensata/cynergy3
Device Category Sensor; Sensor or Transducer
Unlock Full Specs
to access all available technical data