PRESSURE SENSOR, 2PSI, 1/4" NPT; Operating Pressure Max:2psi; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:28VDC; Port Style:1/4" NPT; Supply Current:-; Product Range:IPSLUAT Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Pressure Sensors |
| Product Number | 77Y6954 |
| Product Name | Pressure Sensor, 2Psi, 1/4 Npt; Operating Pressure Max Sensata/cynergy3 |
| Device Category | Sensor; Sensor or Transducer |