"PRESSURE SENSOR 0-750PSIG 1/4""NP"
PRESSURE SENSOR, ANALOGUE, 750PSI, 32VDC; Operating Pressure Max:750psi; Sensor Output:Analogue; Pressure Measurement Type:Gauge; Voltage Rating:32VDC; Port Style:1/4" NPT; Supply Current:-; Product Range:IPSU-M12 Series RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Pressure Sensors | Pressure Sensors |
| Product Number | 725-1675-ND | 57AC5890 |
| Product Name | Pressure Sensors, Transducers - Industrial | Pressure Sensor, Analogue, 750Psi, 32Vdc; Operating Pressure Max Sensata/cynergy3 |
| Device Category | Sensor; Sensor or Transducer | Sensor; Sensor or Transducer |
| Measurement Type | Gauge | Gauge; Gauge |
| Signal Output | Analog Voltage | Analog Voltage; Analogue |
| Features | Temperature Compensated |