Sensata Technologies Pressure Sensors, Transducers - Industrial IPSU-GP1K5-5M12

Description
"PRESSURE SENSOR 0-1500PSIG 1/4""N"
Request a Quote Datasheet
Description
"PRESSURE SENSOR 0-1500PSIG 1/4""N"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - Industrial - 725-1676-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers - Industrial
725-1676-ND
Pressure Sensors, Transducers - Industrial 725-1676-ND
"PRESSURE SENSOR 0-1500PSIG 1/4""N"

"PRESSURE SENSOR 0-1500PSIG 1/4""N"

Buy Now Datasheet
Pressure Sensor, Analogue, 1500Psi, 32V; Operating Pressure Max Sensata/cynergy3 - 57AC5877 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, Analogue, 1500Psi, 32V; Operating Pressure Max Sensata/cynergy3
57AC5877
Pressure Sensor, Analogue, 1500Psi, 32V; Operating Pressure Max Sensata/cynergy3 57AC5877
PRESSURE SENSOR, ANALOGUE, 1500PSI, 32V; Operating Pressure Max:1500psi; Sensor Output:Analogue; Pressure Measurement Type:Sealed Gauge; Voltage Rating:32VDC; Port Style:1/4" NPT; Supply Current:-; Product Range:IPSU-M12 Series RoHS Compliant: Yes

PRESSURE SENSOR, ANALOGUE, 1500PSI, 32V; Operating Pressure Max:1500psi; Sensor Output:Analogue; Pressure Measurement Type:Sealed Gauge; Voltage Rating:32VDC; Port Style:1/4" NPT; Supply Current:-; Product Range:IPSU-M12 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Pressure Sensors Pressure Sensors
Product Number 725-1676-ND 57AC5877
Product Name Pressure Sensors, Transducers - Industrial Pressure Sensor, Analogue, 1500Psi, 32V; Operating Pressure Max Sensata/cynergy3
Device Category Sensor; Sensor or Transducer Sensor; Sensor or Transducer
Measurement Type Gauge; Sealed Gauge; Sealed Gauge
Signal Output Analog Current Analog Voltage; Analogue
Features Temperature Compensated
Unlock Full Specs
to access all available technical data

Similar Products

Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details
Model HLZ Wet/Wet Differential Pressure Transducer - SPT-HLZ - RDP Electrosense
Specs
Device Category Sensor or Transducer
Measurement Type Differential
Signal Output Analog Voltage; 2mV/V
View Details
Pressure sensors & Load sensors - Pressure measuring cells - ME782-Series - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Absolute; Gauge; Sealed; Absolute, Gauge, Sealed gauge
Signal Output Ratiometric 0.5V … 4.5V, I2C
View Details
Sensor technology - Pressure sensors - Pressure sensors for side crash detection (SAB) - KP405 -  - Infineon Technologies AG
Specs
Device Category Sensor
Measurement Type Gauge
Working Pressure Range 45.5 to 20.31 psi (32.02 to 14.29 m H2O)
View Details