PRESSURE TRANSMITTER, 720 INCH-H2O; Operating Pressure Max:720Inch-H2O; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:32VDC; Port Style:-; Supply Current:28mA; Product Range:ILSU Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Pressure Sensors |
| Product Number | 44Y9861 |
| Product Name | Pressure Transmitter, 720 Inch-H2O; Operating Pressure Max Sensata/cynergy3 |
| Device Category | Sensor or Transducer |