Sensata Technologies Pressure Sensors, Transducers - Industrial IPS-G4003-6M12

Description
"PRESSURE SENSOR 0-400BARG 1/4"" B"
Request a Quote Datasheet
Description
"PRESSURE SENSOR 0-400BARG 1/4"" B"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - Industrial - 725-1657-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers - Industrial
725-1657-ND
Pressure Sensors, Transducers - Industrial 725-1657-ND
"PRESSURE SENSOR 0-400BARG 1/4"" B"

"PRESSURE SENSOR 0-400BARG 1/4"" B"

Buy Now Datasheet
Pressure Sensor, Analogue, 400Bar, 32Vdc; Operating Pressure Max Sensata/cynergy3 - 57AC5840 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, Analogue, 400Bar, 32Vdc; Operating Pressure Max Sensata/cynergy3
57AC5840
Pressure Sensor, Analogue, 400Bar, 32Vdc; Operating Pressure Max Sensata/cynergy3 57AC5840
PRESSURE SENSOR, ANALOGUE, 400BAR, 32VDC; Operating Pressure Max:400bar; Sensor Output:Analogue; Pressure Measurement Type:Sealed Gauge; Voltage Rating:32VDC; Port Style:G1/4 (1/4" BSP); Supply Current:-; Product Range:IPS-M12 SeriesRoHS Compliant: Yes

PRESSURE SENSOR, ANALOGUE, 400BAR, 32VDC; Operating Pressure Max:400bar; Sensor Output:Analogue; Pressure Measurement Type:Sealed Gauge; Voltage Rating:32VDC; Port Style:G1/4 (1/4" BSP); Supply Current:-; Product Range:IPS-M12 SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Pressure Sensors Pressure Sensors
Product Number 725-1657-ND 57AC5840
Product Name Pressure Sensors, Transducers - Industrial Pressure Sensor, Analogue, 400Bar, 32Vdc; Operating Pressure Max Sensata/cynergy3
Device Category Sensor; Sensor or Transducer Sensor; Sensor or Transducer
Measurement Type Gauge Gauge; Sealed Gauge
Signal Output Analog Voltage Analog Voltage; Analogue
Features Temperature Compensated
Unlock Full Specs
to access all available technical data

Similar Products

Pressure sensors & Load sensors - Pressure sensors - STX - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Absolute; Differential; Gauge; Vacuum; Gauge, Vacuum, Differential, Absolute
Signal Output Analog Voltage; Analogue, Digital
View Details
Wind Differential Pressure - X-100CY-Q - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Working Pressure Range 0.0 to 87.02 psi (0.0 to 61.24 m H2O)
View Details
Capacitive Ceramic Pressure Sensor USC70 - Gauge / Absolute -  - Endress + Hauser – Sensors & Components
Specs
Device Category Sensor
Sensor Technology Capacitive Ceramic
Measurement Type Absolute; Gauge; Vacuum
View Details
Pressure Sensors, Transducers - Industrial - 725-1603-ND - DigiKey
Specs
Device Category Sensor or Transducer
Measurement Type Gauge; Sealed
Signal Output Wireless
View Details
3 suppliers