Sensata Technologies Pressure Sensors, Transducers - Industrial IPSU-C0446-5M12

Description
PRESSURE SENSOR -14.5 TO +150PSI
Request a Quote Datasheet
Description
PRESSURE SENSOR -14.5 TO +150PSI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - Industrial - 725-1664-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers - Industrial
725-1664-ND
Pressure Sensors, Transducers - Industrial 725-1664-ND
PRESSURE SENSOR -14.5 TO +150PSI

PRESSURE SENSOR -14.5 TO +150PSI

Buy Now Datasheet
Pressure Sensor, Analogue, 150Psi, 32Vdc; Operating Pressure Max Sensata/cynergy3 - 57AC5867 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, Analogue, 150Psi, 32Vdc; Operating Pressure Max Sensata/cynergy3
57AC5867
Pressure Sensor, Analogue, 150Psi, 32Vdc; Operating Pressure Max Sensata/cynergy3 57AC5867
PRESSURE SENSOR, ANALOGUE, 150PSI, 32VDC; Operating Pressure Max:150psi; Sensor Output:Analogue; Pressure Measurement Type:Gauge; Voltage Rating:32VDC; Port Style:1/4" NPT; Supply Current:-; Product Range:IPSU-M12 Series RoHS Compliant: Yes

PRESSURE SENSOR, ANALOGUE, 150PSI, 32VDC; Operating Pressure Max:150psi; Sensor Output:Analogue; Pressure Measurement Type:Gauge; Voltage Rating:32VDC; Port Style:1/4" NPT; Supply Current:-; Product Range:IPSU-M12 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Pressure Sensors Pressure Sensors
Product Number 725-1664-ND 57AC5867
Product Name Pressure Sensors, Transducers - Industrial Pressure Sensor, Analogue, 150Psi, 32Vdc; Operating Pressure Max Sensata/cynergy3
Device Category Sensor; Sensor or Transducer Sensor; Sensor or Transducer
Measurement Type Compound Gauge; Gauge
Signal Output Analog Current Analog Voltage; Analogue
Features Temperature Compensated
Unlock Full Specs
to access all available technical data

Similar Products

Model Z Wet/Wet Differential Pressure Transducer - SPT-Z-D - RDP Electrosense
Specs
Device Category Sensor or Transducer
Measurement Type Differential
Signal Output Analog Voltage; 2mV/V
View Details
Pressure Sensors, Transducers - Industrial - 1882-6042615-ND - DigiKey
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Signal Output Analog Current
View Details
Sensor technology - Pressure sensors - Tire pressure sensors (TPMS) - SP490-01-12 -  - Infineon Technologies AG
Specs
Device Category Sensor
Measurement Type Gauge
Working Pressure Range 14.5 to 133 psi (10.21 to 93.91 m H2O)
View Details
Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details