Sensata Technologies Pressure Sensor, 5Bar, 3/4 Bsp; Operating Pressure Max Sensata/cynergy3 IPSSAT-G5000-5C

Description
PRESSURE SENSOR, 5BAR, 3/4" BSP; Operating Pressure Max:5bar; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:28VDC; Port Style:3/4" BSP; Supply Current:-; Product Range:IPSSAT Series RoHS Compliant: Yes
Datasheet
Description
PRESSURE SENSOR, 5BAR, 3/4" BSP; Operating Pressure Max:5bar; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:28VDC; Port Style:3/4" BSP; Supply Current:-; Product Range:IPSSAT Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensor, 5Bar, 3/4 Bsp; Operating Pressure Max Sensata/cynergy3 - 77Y6974 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 5Bar, 3/4 Bsp; Operating Pressure Max Sensata/cynergy3
77Y6974
Pressure Sensor, 5Bar, 3/4 Bsp; Operating Pressure Max Sensata/cynergy3 77Y6974
PRESSURE SENSOR, 5BAR, 3/4" BSP; Operating Pressure Max:5bar; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:28VDC; Port Style:3/4" BSP; Supply Current:-; Product Range:IPSSAT Series RoHS Compliant: Yes

PRESSURE SENSOR, 5BAR, 3/4" BSP; Operating Pressure Max:5bar; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:28VDC; Port Style:3/4" BSP; Supply Current:-; Product Range:IPSSAT Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pressure Sensors
Product Number 77Y6974
Product Name Pressure Sensor, 5Bar, 3/4 Bsp; Operating Pressure Max Sensata/cynergy3
Device Category Sensor; Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensor Embedded Diaphragm Type - X-100P Flat - XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Signal Output Analog Voltage; Analog Current; HART® Protocol; 4-20mA, 4-20mA+HART 2-wire
View Details
Model Z Wet/Wet Differential Pressure Transducer - SPT-Z-D - RDP Electrosense
Specs
Device Category Sensor or Transducer
Measurement Type Differential
Signal Output Analog Voltage; 2mV/V
View Details
Pressure Sensors, Transducers - 448-KP276D1201XTMA1TR-ND - DigiKey
Specs
Device Category Sensor; Sensor or Transducer
Measurement Type Absolute
Features Temperature Compensated
View Details
Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details