Sensata Technologies Pressure Transmitter, 1800 Inch-H2O; Operating Pressure Max Sensata/cynergy3 ILSU-GI1K8-060

Description
PRESSURE TRANSMITTER, 1800 INCH-H2O; Operating Pressure Max:1800Inch-H2O; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:32VDC; Port Style:-; Supply Current:28mA; Product Range:ILSU Series RoHS Compliant: Yes
Datasheet
Description
PRESSURE TRANSMITTER, 1800 INCH-H2O; Operating Pressure Max:1800Inch-H2O; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:32VDC; Port Style:-; Supply Current:28mA; Product Range:ILSU Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Transmitter, 1800 Inch-H2O; Operating Pressure Max Sensata/cynergy3 - 44Y9856 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Transmitter, 1800 Inch-H2O; Operating Pressure Max Sensata/cynergy3
44Y9856
Pressure Transmitter, 1800 Inch-H2O; Operating Pressure Max Sensata/cynergy3 44Y9856
PRESSURE TRANSMITTER, 1800 INCH-H2O; Operating Pressure Max:1800Inch-H2O; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:32VDC; Port Style:-; Supply Current:28mA; Product Range:ILSU Series RoHS Compliant: Yes

PRESSURE TRANSMITTER, 1800 INCH-H2O; Operating Pressure Max:1800Inch-H2O; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:32VDC; Port Style:-; Supply Current:28mA; Product Range:ILSU Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pressure Sensors
Product Number 44Y9856
Product Name Pressure Transmitter, 1800 Inch-H2O; Operating Pressure Max Sensata/cynergy3
Device Category Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10206120-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 750 psi (528 m H2O)
View Details
Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details
MP Constant Voltage - MPT40 - Piezo-Metrics
Specs
Device Category Sensor or Transducer
Measurement Type Absolute (optional feature); Gauge (optional feature); Sealed (optional feature)
Working Pressure Range 50 to 7000 psi (35.19 to 4926 m H2O)
View Details
Pressure Sensors, Transducers - Industrial - IPS-G1003-5-ND - DigiKey
Specs
Device Category Sensor; Sensor or Transducer
Measurement Type Gauge
Signal Output Analog Current
View Details
2 suppliers