Sensata Technologies Pressure Sensors, Transducers - Industrial IPS-G1003-6M12

Description
"PRESSURE SENSOR 0-100BARG 1/4"" B"
Request a Quote Datasheet
Description
"PRESSURE SENSOR 0-100BARG 1/4"" B"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - Industrial - 725-1653-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers - Industrial
725-1653-ND
Pressure Sensors, Transducers - Industrial 725-1653-ND
"PRESSURE SENSOR 0-100BARG 1/4"" B"

"PRESSURE SENSOR 0-100BARG 1/4"" B"

Buy Now Datasheet
Pressure Sensor, Analogue, 100Bar, 32Vdc; Operating Pressure Max Sensata/cynergy3 - 57AC5830 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, Analogue, 100Bar, 32Vdc; Operating Pressure Max Sensata/cynergy3
57AC5830
Pressure Sensor, Analogue, 100Bar, 32Vdc; Operating Pressure Max Sensata/cynergy3 57AC5830
PRESSURE SENSOR, ANALOGUE, 100BAR, 32VDC; Operating Pressure Max:100bar; Sensor Output:Analogue; Pressure Measurement Type:Sealed Gauge; Voltage Rating:32VDC; Port Style:G1/4 (1/4" BSP); Supply Current:-; Product Range:IPS-M12 SeriesRoHS Compliant: Yes

PRESSURE SENSOR, ANALOGUE, 100BAR, 32VDC; Operating Pressure Max:100bar; Sensor Output:Analogue; Pressure Measurement Type:Sealed Gauge; Voltage Rating:32VDC; Port Style:G1/4 (1/4" BSP); Supply Current:-; Product Range:IPS-M12 SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Pressure Sensors Pressure Sensors
Product Number 725-1653-ND 57AC5830
Product Name Pressure Sensors, Transducers - Industrial Pressure Sensor, Analogue, 100Bar, 32Vdc; Operating Pressure Max Sensata/cynergy3
Device Category Sensor; Sensor or Transducer Sensor; Sensor or Transducer
Measurement Type Gauge Gauge; Sealed Gauge
Signal Output Analog Voltage Analog Voltage; Analogue
Features Temperature Compensated
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10205210-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 500 psi (352 m H2O)
View Details
Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details
MP Constant Voltage - MP50 - Piezo-Metrics
Specs
Device Category Sensor or Transducer
Measurement Type Absolute (optional feature); Gauge (optional feature); Sealed (optional feature)
Working Pressure Range 50 to 7000 psi (35.19 to 4926 m H2O)
View Details
Pressure Sensors, Transducers - Industrial - IPSS-C0072-5C-ND - DigiKey
Specs
Device Category Sensor or Transducer
Measurement Type Compound
Signal Output Analog Current
View Details
2 suppliers