Renesas Electronics Corporation 16-bit 10MHZ Embedded Microcontroller MCU DF38799FP4V

Description
Microcontroller, 16-Bit, 10MHz, CMOS
Request a Quote Datasheet
Description
Microcontroller, 16-Bit, 10MHz, CMOS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - DF38799FP4V - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 16-Bit, 10MHz, CMOS

Microcontroller, 16-Bit, 10MHz, CMOS

Supplier's Site Datasheet
16-bit 10MHZ Embedded Microcontroller MCU - 685-DF38799FP4V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 10MHZ Embedded Microcontroller MCU
685-DF38799FP4V
16-bit 10MHZ Embedded Microcontroller MCU 685-DF38799FP4V
MICROCONTROLLER, 16-BIT, 10MHZ, / * Microcontroller IC Product overview: DF38799FP4V from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 10MHZ. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 10MHZ, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DF38799FP4V can be used for catalog matching and distributor lookup.

MICROCONTROLLER, 16-BIT, 10MHZ, / * Microcontroller IC Product overview: DF38799FP4V from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 10MHZ. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 10MHZ, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DF38799FP4V can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1055372-DF38799FP4V - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1055372-DF38799FP4V
Integrated Circuits (ICs) - Embedded - Microcontrollers 1055372-DF38799FP4V
Win Source Part Number: 1055372-DF38799FP4V Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: * Package: Bulk Standard Package: 1 Fake Threat In the Open Market: 46 pct. MSL Level: Vendor Undefined REACH Status: REACH Unaffected Mfr: Renesas Electronics America Inc Other Names: 2156-DF38799FP4V-183 3

Win Source Part Number: 1055372-DF38799FP4V
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: *
Package: Bulk
Standard Package: 1
Fake Threat In the Open Market: 46 pct.
MSL Level: Vendor Undefined
REACH Status: REACH Unaffected
Mfr: Renesas Electronics America Inc
Other Names: 2156-DF38799FP4V-1833

Buy Now Datasheet
Embedded - Microcontrollers - DF38799FP4V - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
DF38799FP4V
Embedded - Microcontrollers DF38799FP4V
IC MCU 16BIT 128KB FLSH 100LFQFP

IC MCU 16BIT 128KB FLSH 100LFQFP

Supplier's Site Datasheet
Microcontrollers - DF38799FP4V - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
DF38799FP4V
Microcontrollers DF38799FP4V
* Microcontroller IC

* Microcontroller IC

Buy Now Datasheet
Microcontrollers - DF38799FP4V - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
DF38799FP4V
Microcontrollers DF38799FP4V
H8/300H H8® H8/300H SLP Microcontroller IC 16-Bit 4MHz 128KB (128K x 8) FLASH 100-LFQFP (14x14)

H8/300H H8® H8/300H SLP Microcontroller IC 16-Bit 4MHz 128KB (128K x 8) FLASH 100-LFQFP (14x14)

Buy Now Datasheet

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number DF38799FP4V 685-DF38799FP4V 1055372-DF38799FP4V DF38799FP4V DF38799FP4V DF38799FP4V
Product Name 16-bit 10MHZ Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers Microcontrollers
Data Bus 16 Bit; 16-Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Life Cycle Stage Obsolete Active Removed; Obsolete
Package Type QFP; Other; LQFP100 Other; Bulk QFP; Other; 100-LQFP
Clock Speed 4 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428454 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - 4702BDM - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
View Details
3 suppliers
 - C164CI8EMDBKXUMA1 - Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP80
View Details
5 suppliers