H8S/2000 H8® H8S/2300 Microcontroller IC 16-Bit 25MHz ROMless 128-QFP (14x20)
Microcontroller
IC MCU 16BIT ROMLESS 128QFP
IC MCU 16BIT ROMLESS 128QFP
H8S/2000 H8® H8S/2300 Microcontroller IC 16-Bit 25MHz ROMless 128-QFP (14x20)
H8S/2000 - Microcontroller IC 16-Bit 25MHz ROMless 128-QFP (14x20)
| DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | D12321VF25V-ND | D12321VF25V | D12321VF25V | D12321VF25V | D12321VF25V |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers | |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Clock Speed | 25 MHz | 25 MHz | 25 MHz | ||
| Bits | 8 Bit; Other; A/D 8x10b; D/A 2x8b | ||||
| RAM | 4 KB | 4 KB | 4 KB | ||
| ROM Type | ROMLess | ROMLess; ROMless |