Infineon Technologies AG Microcontrollers CYT2B73BADQ0AZSGS

Description
IC MCU 32BT 1.0625MB FLSH 64LQFP
Request a Quote Datasheet
Description
IC MCU 32BT 1.0625MB FLSH 64LQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 448-CYT2B73BADQ0AZSGS-ND - DigiKey
Thief River Falls, MN, United States
IC MCU 32BT 1.0625MB FLSH 64LQFP

IC MCU 32BT 1.0625MB FLSH 64LQFP

Buy Now Datasheet
 - CYT2B73BADQ0AZSGS - Rochester Electronics
Newburyport, MA, United States
CYT2B7 - Auto MCU

CYT2B7 - Auto MCU

Supplier's Site Datasheet
Microcontrollers - CYT2B73BADQ0AZSGS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
CYT2B73BADQ0AZSGS
Microcontrollers CYT2B73BADQ0AZSGS
ARM® Cortex®-M0+, ARM® Cortex®-M4F Traveo™ II T2G Microcontroller IC 32-Bit Dual-Core 100MHz, 160MHz 1.0625MB (1.0625M x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M0+, ARM® Cortex®-M4F Traveo™ II T2G Microcontroller IC 32-Bit Dual-Core 100MHz, 160MHz 1.0625MB (1.0625M x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - CYT2B73BADQ0AZSGS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
CYT2B73BADQ0AZSGS
Integrated Circuits (ICs) - Embedded - Microcontrollers CYT2B73BADQ0AZSGS
IC MCU 32BT 1.0625MB FLSH 64LQFP

IC MCU 32BT 1.0625MB FLSH 64LQFP

Supplier's Site

Technical Specifications

  DigiKey Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 448-CYT2B73BADQ0AZSGS-ND CYT2B73BADQ0AZSGS CYT2B73BADQ0AZSGS CYT2B73BADQ0AZSGS
Product Name Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit Dual-Core 32 Bit
Clock Speed 100 MHz 160 MHz 160 MHz
Bits Other; A/D 45x12b SAR
RAM 128 KB 128 KB 128 KB
ROM 1062 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - A2C02999900 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Embedded - Microcontrollers - ACE1001EN - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F64RHBT - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
3 suppliers