H8S/2000 H8® H8S/2200 Microcontroller IC 16-Bit 24MHz 256KB (256K x 8) FLASH 112-LFBGA (10x10)
Microcontroller, 16-Bit, FLASH, 16MHz, PBGA112
IC MCU 32BIT 256KB FLSH 112LFBGA
IC MCU 16BIT 256KB FLSH 112LFBGA
H8S/2000 - Microcontroller IC 32-Bit 24MHz 256KB (256K x 8) FLASH 112-LFBGA (10x10)
H8S/2000 H8® H8S/2200 Microcontroller IC 16-Bit 24MHz 256KB (256K x 8) FLASH 112-LFBGA (10x10)
| DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | DF2215RBR24V-ND | DF2215RBR24V | DF2215RBR24V | DF2215RBR24V | DF2215RBR24V | DF2215RBR24V |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Microcontrollers | |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 32 Bit | 16 Bit; 16-Bit | 32 Bit; 32-Bit | 16 Bit; 16-Bit |
| Clock Speed | 24 MHz | 24 MHz | 24 MHz | 24 MHz | ||
| Bits | 8 Bit; Other; A/D 6x10b; D/A 2x8b | |||||
| RAM | 20 KB | 20 KB | 20 KB | 20 KB | ||
| ROM | 256 KB |