Rochester Electronics Embedded - Embedded - Microcontrollers - DF2623FA20 DF2623FA20

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 916984-DF2623FA20 Series: H8® H8S/2600 Operating Temperature Range: -20°C ~ 75°C (TA) Features: H8S/2600 series Microcontroller IC 16-Bit 20MHz 256KB (256K x 8) FLASH 100-QFP (14x14) Core Processor: H8S/2600 Speed: 20MHz Package: Tray Package: 100-BFQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: CANbus, SCI, SmartCard Peripherals: POR, PWM, WDT Number of I/O: 53 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 16x10b; D/A 2x8b Oscillator Type: Internal Supply Voltage: 3V ~ 3.6V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 100-QFP (14x14) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 916984-DF2623FA20 Series: H8® H8S/2600 Operating Temperature Range: -20°C ~ 75°C (TA) Features: H8S/2600 series Microcontroller IC 16-Bit 20MHz 256KB (256K x 8) FLASH 100-QFP (14x14) Core Processor: H8S/2600 Speed: 20MHz Package: Tray Package: 100-BFQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: CANbus, SCI, SmartCard Peripherals: POR, PWM, WDT Number of I/O: 53 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 16x10b; D/A 2x8b Oscillator Type: Internal Supply Voltage: 3V ~ 3.6V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 100-QFP (14x14) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - DF2623FA20 - 916984-DF2623FA20 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - DF2623FA20
916984-DF2623FA20
Embedded - Embedded - Microcontrollers - DF2623FA20 916984-DF2623FA20
Manufacturer: Renesas Electronics America Win Source Part Number: 916984-DF2623FA20 Series: H8® H8S/2600 Operating Temperature Range: -20°C ~ 75°C (TA) Features: H8S/2600 series Microcontroller IC 16-Bit 20MHz 256KB (256K x 8) FLASH 100-QFP (14x14) Core Processor: H8S/2600 Speed: 20MHz Package: Tray Package: 100-BFQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: CANbus, SCI, SmartCard Peripherals: POR, PWM, WDT Number of I/O: 53 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 16x10b; D/A 2x8b Oscillator Type: Internal Supply Voltage: 3V ~ 3.6V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 100-QFP (14x14) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Renesas Electronics America
Win Source Part Number: 916984-DF2623FA20
Series: H8® H8S/2600
Operating Temperature Range: -20°C ~ 75°C (TA)
Features: H8S/2600 series Microcontroller IC 16-Bit 20MHz 256KB (256K x 8) FLASH 100-QFP (14x14)
Core Processor: H8S/2600
Speed: 20MHz
Package: Tray
Package: 100-BFQFP
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: CANbus, SCI, SmartCard
Peripherals: POR, PWM, WDT
Number of I/O: 53
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
Data Converters: A/D 16x10b; D/A 2x8b
Oscillator Type: Internal
Supply Voltage: 3V ~ 3.6V
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 100-QFP (14x14)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now
16-bit 16BIT 256KB Embedded Microcontroller MCU - 685-DF2623FA20 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 256KB Embedded Microcontroller MCU
685-DF2623FA20
16-bit 16BIT 256KB Embedded Microcontroller MCU 685-DF2623FA20
IC MCU 16BIT 256KB FLASH 100QFP Product overview: DF2623FA20 from Rochester Electronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DF2623FA20 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 256KB FLASH 100QFP Product overview: DF2623FA20 from Rochester Electronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DF2623FA20 can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Microcontrollers - DF2623FA20 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
DF2623FA20
Embedded - Microcontrollers DF2623FA20
IC MCU 16BIT 256KB FLASH 100QFP

IC MCU 16BIT 256KB FLASH 100QFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 916984-DF2623FA20 685-DF2623FA20 DF2623FA20
Product Name Embedded - Embedded - Microcontrollers - DF2623FA20 16-bit 16BIT 256KB Embedded Microcontroller MCU Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit; 16-Bit
Clock Speed 20 MHz
RAM 256 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1769102 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
ARM Cortex-M 1GHz 352KB VQFN Embedded Microcontroller MCU - 879-CC1312R1F3RGZR - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers