Designers who used this product also designed with
1
2
3
4
ARM® Cortex®-M0+/M4F Traveo CYT2B9 Microcontroller IC 32-Bit Dual-Core 100MHz, 160MHz 2.0625MB (2.0625M x 8) FLASH 100-LQFP (14x14)
TVII-B-E-2M-100REV A2 CFLASH 2MB
Infineon Technologies AG | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
---|---|---|---|
Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
Product Number | CYT2B95CACQ0AZEGS | CYT2B95CACQ0AZEGS | CYT2B95CACQ0AZEGS |
Product Name | 32-bit TRAVEO™ T2G Arm® Cortex® Microcontroller | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
Data Bus | 32 Bit | 32 Bit; 32-Bit Dual-Core | 32 Bit |
Life Cycle Stage | active and preferred | Active | Active |
Features | Watchdog Timer; DMA | ||
RAM | 256 KB | 256 KB | 256 KB |
ROM Type | Flash | Flash; FLASH |