IC MCU 32BT 8.1875MB FLSH 320BGA
RISC Microcontroller
IC MCU 32BT 8.1875MB FLSH 320BGA
ARM® Cortex®-M0+, ARM® Cortex®-M4F Traveo™ T2G Microcontroller IC 32-Bit Quad-Core 100MHz, 350MHz 8.1875MB (8.1875M x 8) FLASH 320-BGA (17x17)
| DigiKey | Rochester Electronics | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 448-CYT4BFCCHDQ0BZEGS-ND | CYT4BFCCHDQ0BZEGS | CYT4BFCCHDQ0BZEGS | CYT4BFCCHDQ0BZEGS |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit Quad-Core | |
| Bits | Other; A/D 114x12b SAR | |||
| RAM | 1000 KB | 1000 KB | 1000 KB | |
| ROM | 8188 KB | |||
| ROM Type | Flash | Flash; FLASH |