Win Source Part Number: 1039657-D6417709SF10
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: SuperH® SH7700
Core Processor: SH-3
Speed: 100MHz
Package: Tray
Standard Package: 1
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: EBI/EMI, FIFO, IrDA, SCI, SmartCard
Peripherals: DMA, POR, WDT
Number of I/O: 96
Program Memory Type: ROMless
RAM Size: 16K x 8
Data Converters: A/D 8x10b; D/A 2x8b
Oscillator Type: Internal
Package / Case: 208-LQFP
Supplier Device Package: 208-LQFP (28x28)
Temperature Range - Operating: -20°C ~ 75°C (TA)
Supply Voltage - Operating: 1.55V ~ 1.95V
ECCN: 3A991A2
Fake Threat In the Open Market: 70 pct.
HTSUS: 0000.00.0000
Mfr: Renesas Electronics America Inc
Other Names: 2156-D6417709SF100B-
Product Status: Obsolete
RoHS Status: Not applicable
IC MCU 32BIT ROMLESS 208LQFP / SH-3 series Microcontroller IC 32-Bit Single-Core 100MHz ROMless 208-LQFP (28x28) Product overview: D6417709SF100B from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 100MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 100MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 165-D6417709SF100B can be used for catalog matching and distributor lookup.
Microcontroller 32-bit SuperH RISC ROMLess
SH-3 SuperH® SH7700 Microcontroller IC 32-Bit Single-Core 100MHz ROMless 208-LQFP (28x28)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1039657-D6417709SF100B | 165-D6417709SF100B | D6417709SF100B | D6417709SF100B |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | 32-bit 32BIT 100MHz Embedded Microcontroller MCU | Microcontrollers | |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core |
| Clock Speed | 100 MHz | 100 MHz | ||
| RAM | 16 KB | 16 KB | 16 KB | |
| ROM Type | ROMLess; ROMless | ROMLess | ||
| Supply Voltage | 1.55 to 1.95 volts |