Designers who used this product also designed with
IC MCU 32BT 4.063MB FLSH 100LQFP
CYT2BL - Auto MCU
IC MCU 32BT 4.063MB FLSH 100LQFP
ARM® Cortex®-M0+, ARM® Cortex®-M4F Traveo™ T2G Microcontroller IC 32-Bit Dual-Core 100MHz, 160MHz 4.063MB (4.063M x 8) FLASH 100-LQFP (14x14)
| Infineon Technologies AG | DigiKey | Rochester Electronics | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | CYT2BL5CAAQ0AZSGST | 448-CYT2BL5CAAQ0AZSGSTTR-ND | CYT2BL5CAAQ0AZSGST | CYT2BL5CAAQ0AZSGST | CYT2BL5CAAQ0AZSGST |
| Product Name | 32-bit TRAVEO™ T2G Arm® Cortex® Microcontroller | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Dual-Core | |
| Life Cycle Stage | active and preferred | Active | Active | Active | |
| Features | Watchdog Timer; DMA; PWM | ||||
| RAM | 512 KB | 512 KB | 512 KB | 512 KB | |
| ROM Type | Flash | Flash | Flash; FLASH |