RISC Microcontroller, 32-Bit, FLASH, CORTEX-M7 CPU, 250MHz, CMOS, PQFP100
IC MCU 32BT 4.0625MB FLSH 100QFP
ARM® Cortex®-M0+, ARM® Cortex®-M7 Traveo™ T2G Microcontroller IC 32-Bit Quad-Core 100MHz, 250MHz 4.0625MB (4.0625M x 8) FLASH 100-TEQFP (14x14)
| Rochester Electronics | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | CYT4BB5CEBQ0AESGST | CYT4BB5CEBQ0AESGST | CYT4BB5CEBQ0AESGST |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | |
| Data Bus | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit Quad-Core |
| Life Cycle Stage | Obsolete | Active | Active |
| ROM Type | Flash | Flash; FLASH | |
| Package Type | QFP; TQFP; Other; PG-TQFP-1 | QFP; Other; 100-LQFP Exposed Pad | QFP; Other; 100-LQFP Exposed Pad |
| Clock Speed | 250 MHz | 250 MHz |