H8/300L H8® H8/300L SLP Microcontroller IC 8-Bit 10MHz 16KB (16K x 8) FLASH 64-QFP (14x14)
8-Bit Single-Chip Microcomputer H8 Family / H8/300L
IC MCU 8BIT 16KB FLASH 64QFP
IC MCU 8BIT 16KB FLASH 64QFP
H8/300L - Microcontroller IC 8-Bit 10MHz 16KB (16K x 8) FLASH 64-QFP (14x14)
H8/300L H8® H8/300L SLP Microcontroller IC 8-Bit 10MHz 16KB (16K x 8) FLASH 64-QFP (14x14)
| DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | DF38002H10V-ND | DF38002H10V | DF38002H10V | DF38002H10V | DF38002H10V |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers | |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit |
| Clock Speed | 10 MHz | 10 MHz | 10 MHz | ||
| Bits | Other; A/D 4x10b | ||||
| RAM | 1 KB | 1 KB | 1 KB | ||
| ROM | 16 KB |