H8/300L H8® H8/300L SLP Microcontroller IC 8-Bit 4MHz 16KB (16K x 8) FLASH 64-LFQFP (10x10)
8-Bit Single-Chip Microcomputer H8 Family / H8/300L
IC MCU 8BIT 16KB FLASH 64LQFP
H8/300L H8® H8/300L SLP Microcontroller IC 8-Bit 4MHz 16KB (16K x 8) FLASH 64-LFQFP (10x10)
H8/300L - Microcontroller IC 8-Bit 10MHz 16KB (16K x 8) FLASH 64-LFQFP (10x10)
IC MCU 8BIT 16KB FLASH 64LFQFP
| DigiKey | Rochester Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | DF38002FP4V-ND | DF38002FP4V | DF38002FP4V | DF38002FP4V | DF38002FP4V | DF38002FP4V |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit |
| Clock Speed | 4 MHz | 4 MHz | 10 MHz | 10 MHz | ||
| Bits | Other; A/D 4x10b | |||||
| RAM | 1 KB | 1 KB | 1 KB | 1 KB | ||
| ROM | 16 KB |