TRAVEO-2 BODY HIGH-END
TRAVEO T2G 32-bit Automotive MCU
ARM® Cortex®-M0+, ARM® Cortex®-M7 Traveo™ T2G Microcontroller IC 32-Bit Tri-Core 100MHz, 250MHz 4.0625MB (4.0625M x 8) FLASH 176-TEQFP (24x24)
TRAVEO-2 BODY HIGH-END
| DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 448-CYT4BB8CEBQ1AEEGS-ND | CYT4BB8CEBQ1AEEGS | CYT4BB8CEBQ1AEEGS | CYT4BB8CEBQ1AEEGS |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit Tri-Core | 32 Bit |
| Bits | Other; A/D 82x12b SAR | |||
| RAM | 768 KB | 768 KB | 768 KB | |
| ROM | 4062 KB | |||
| ROM Type | Flash | Flash; FLASH |