ERROR: no product mention
H8S/2140B - Microcontrollers for Office Equipment Applications
IC MCU 16BIT 64KB FLASH 100TQFP Product overview: DF2140BVTE10V from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DF2140BVTE10V can be used for catalog matching and distributor lookup.
H8S/2000 H8® H8S/2100 Microcontroller IC 16-Bit 10MHz 64KB (64K x 8) FLASH 100-TQFP (14x14)
Manufacturer: Renesas Electronics America
Win Source Part Number: 772578-DF2140BVTE10V
Series: H8 H8S/2100
Packaging: Tray
Operating Temperature Range: -20°C ~ 75°C (TA)
Core Processor: H8S/2000
Speed: 10MHz
Package: 100-TQFP
Core Size: 16-Bit
Connectivity: Host Interface (LPC), I2C, IrDA, SCI, X-Bus
Peripherals: PWM, WDT
Number of I/O: 74
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
RAM Size: 4K x 8
Data Converters: A/D 8x10b; D/A 2x8b
Oscillator Type: Internal
Supply Voltage: 2.7 V ~ 3.6 V
Family Name: DF2140BVT
Categories: Integrated Circuits (ICs)
Manufacturer Package: 100-TQFP (14x14)
Alternative Parts (Cross-Reference): MB90488BPMC; SB83C196NU50; SB83C196NP; MB90483CPMC;
Introduction Date: March 18, 2006
ECCN: EAR99
Estimated EOL Date: 2020
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 90
H8S/2000 H8® H8S/2100 Microcontroller IC 16-Bit 10MHz 64KB (64K x 8) FLASH 100-TQFP (14x14)
IC MCU 16BIT 64KB FLASH 100TQFP
IC MCU 16BIT 64KB FLASH 100TQFP
16-bit Microcontrollers - MCU MCU 5V 64K Pb-Free 100-TQFP
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | DF2140BVTE10V | 685-DF2140BVTE10V | DF2140BVTE10V-ND | 772578-DF2140BVTE10V | DF2140BVTE10V | DF2140BVTE10V | DF2140BVTE10V | DF2140BVTE10V |
| Product Name | 16-bit 16BIT 64KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Embedded - Microcontrollers - DF2140BVTE10V | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | |
| Life Cycle Stage | Obsolete | Last Time Buy | Removed; Obsolete | |||||
| Package Type | QFP; Other; TFQFP100 | Other; Tray | TQFP; Other; 100-TQFP | QFP; TQFP; Other; 100-TQFP | TQFP; Other; 100-TQFP | |||
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | ||
| RAM | 4 KB | 4 KB | 64 KB | 4 KB | 4 KB | |||
| Supply Voltage | 2.7 to 3.6 volts | 2.7 to 3.6 volts | 2.7 to 3.6 volts | 3.6 volts |