Microcontrollers for General Purpose System Control Applications
IC MCU 16BIT ROMLESS 100TQFP Product overview: D12312SVTE25V from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-D12312SVTE25V can be used for catalog matching and distributor lookup.
Manufacturer: Renesas Electronics America
Win Source Part Number: 1042887-D12312SVTE25
Packaging: Tray
Core Processor: H8S/2000
Number of I/O: 70
Program Memory Type: ROMless
Data Converters: A/D 8x10b; D/A 2x8b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 75°C (TA)
Case / Package: 100-TQFP (14x14)
Speed(Frequency): 25MHz
Supply Voltage - Operating: 2.7 V to 3.6 V
Part Core Size: 16-Bit
Data RAM Size: 8K x 8
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 1
H8S/2000 H8® H8S/2300 Microcontroller IC 16-Bit 25MHz ROMless 100-TQFP (14x14)
IC MCU 16BIT ROMLESS 100TQFP
H8S/2000 H8® H8S/2300 Microcontroller IC 16-Bit 25MHz ROMless 100-TQFP (14x14)
H8S/2000 H8S Microcontroller IC 16-Bit 25MHz ROMless 100-TQFP (14x14)
IC MCU 16BIT ROMLESS 100TQFP
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | D12312SVTE25V | 685-D12312SVTE25V | 1042887-D12312SVTE25V | D12312SVTE25V-ND | D12312SVTE25V | D12312SVTE25V | D12312SVTE25V |
| Product Name | 16-bit 16BIT Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - D12312SVTE25V | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | |
| Life Cycle Stage | Obsolete | Active | Removed; Obsolete | Removed; Obsolete | |||
| Package Type | QFP; Other; TFQFP100 | Other; Tray | QFP; TQFP; Other; 100-TQFP (14x14) | TQFP; Other; 100-TQFP | QFP; TQFP; Other; 100-TQFP | TQFP; Other; 100-TQFP | |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit | |
| RAM | 8 KB | 8 KB | 8 KB | 8 KB | 8 KB | ||
| Supply Voltage | 2.7 to 3.6 volts | 2.7 to 3.6 volts | 2.7 to 3.6 volts | 3.6 volts |