IC MCU 16BIT ROMLESS 120TQFP Product overview: D12363VTE33V from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-D12363VTE33V can be used for catalog matching and distributor lookup.
MCU 16bit H8S/2368 (ROM less)
H8S/2000 H8® H8S/2300 Microcontroller IC 16-Bit 33MHz ROMless 120-TQFP (14x14)
H8S/2000 H8® H8S/2300 Microcontroller IC 16-Bit 33MHz ROMless 120-TQFP (14x14)
H8S/2000 - Microcontroller IC 16-Bit 33MHz ROMless 120-TQFP (14x14)
IC MCU 16BIT ROMLESS 120TQFP
IC MCU 16BIT ROMLESS 120TQFP
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-D12363VTE33V | D12363VTE33V | D12363VTE33V-ND | D12363VTE33V | D12363VTE33V | D12363VTE33V | D12363VTE33V |
| Product Name | 16-bit 16BIT Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | |
| RAM | 16 KB | 16 KB | 16 KB | 16 KB | 16 KB | ||
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3.6 volts | ||||
| Package Type | Other; Bulk | QFP; TQFP; Other; TQFP120 | TQFP; Other; 120-TQFP | QFP; TQFP; Other; 120-TQFP | QFP; TQFP; Other; 120-TQFP | TQFP; Other; 120-TQFP | |
| Operating Temperature | -20 C (-4 F) | -20 to 75 C (-4 to 167 F) | -20 to 75 C (-4 to 167 F) | -20 to 75 C (-4 to 167 F) | -20 to 75 C (-4 to 167 F) |