IC MCU 16BIT 56KB FLASH 64QFP Product overview: DF36057GHV from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 56KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 56KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DF36057GHV can be used for catalog matching and distributor lookup.
Microcontroller, 16-Bit, FLASH, H8/300H CPU, 20MHz, CMOS, PQFP64
H8/300H - Microcontroller IC 16-Bit 20MHz 56KB (56K x 8) FLASH 64-QFP (14x14)
H8/300H H8® H8/300H Tiny Microcontroller IC 16-Bit 20MHz 56KB (56K x 8) FLASH 64-QFP (14x14)
IC MCU 16BIT 56KB FLASH 64QFP
IC MCU 16BIT 56KB FLASH 64QFP
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-DF36057GHV | DF36057GHV | DF36057GHV | DF36057GHV | DF36057GHV |
| Product Name | 16-bit 16BIT 56KB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit |
| RAM | 3 KB | 3 KB | 3 KB | ||
| Supply Voltage | 3 to 5.5 volts | 5.5 volts | |||
| Package Type | Other; Bulk | QFP; Other; QFP64 | QFP; Other; 64-BQFP | Other; 64-BQFP | |
| Operating Temperature | -20 C (-4 F) | -20 to 75 C (-4 to 167 F) | -20 to 75 C (-4 to 167 F) |