Microcontrollers for General Purpose System Control Applications
H8S/2000 H8® H8S/2300 Microcontroller IC 16-Bit 33MHz ROMless 128-QFP (14x20)
IC MCU 16BIT ROMLESS 128QFP
IC MCU 16BIT ROMLESS 128QFP
H8S/2000 H8® H8S/2300 Microcontroller IC 16-Bit 33MHz ROMless 128-QFP (14x20)
| Rochester Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | D12363VF33V | D12363VF33V-ND | D12363VF33V | D12363VF33V | D12363VF33V |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | |
| Life Cycle Stage | Obsolete | Removed; Obsolete | Removed; Obsolete | ||
| Package Type | QFP; Other; FQFP128 | Other; 128-BFQFP | Other; 128-BFQFP | QFP; Other; 128-BFQFP | |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | |
| Clock Speed | 33 MHz | 33 MHz | 33 MHz | ||
| Bits | 8 Bit; Other; A/D 10x10b; D/A 2x8b |