Renesas Electronics Corporation Embedded - Embedded - Microcontrollers - D13007F20V D13007F20V

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 772246-D13007F20V Series: H8 H8/300H Packaging: Tray Operating Temperature Range: -20°C ~ 75°C (TA) Core Processor: H8/300H Speed: 20MHz Package: 100-BFQFP Core Size: 16-Bit Connectivity: SCI, SmartCard Peripherals: DMA, PWM, WDT Number of I/O: 35 Program Memory Type: ROMless RAM Size: 4K x 8 Data Converters: A/D 8x10b; D/A 2x8b Oscillator Type: Internal Supply Voltage: 2.7 V ~ 5.5 V Family Name: HD6413007 Categories: Integrated Circuits (ICs) Manufacturer Package: 100-QFP (14x14) Alternative Parts (Cross-Reference): P3S12HY64J0CLLR; P3S12HA64J0VLLR; P3S12HY32J0VLLR; P9S12HY32J0MLLR; Introduction Date: January 29, 2000 ECCN: EAR99 Estimated EOL Date: 2020 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 90
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 772246-D13007F20V Series: H8 H8/300H Packaging: Tray Operating Temperature Range: -20°C ~ 75°C (TA) Core Processor: H8/300H Speed: 20MHz Package: 100-BFQFP Core Size: 16-Bit Connectivity: SCI, SmartCard Peripherals: DMA, PWM, WDT Number of I/O: 35 Program Memory Type: ROMless RAM Size: 4K x 8 Data Converters: A/D 8x10b; D/A 2x8b Oscillator Type: Internal Supply Voltage: 2.7 V ~ 5.5 V Family Name: HD6413007 Categories: Integrated Circuits (ICs) Manufacturer Package: 100-QFP (14x14) Alternative Parts (Cross-Reference): P3S12HY64J0CLLR; P3S12HA64J0VLLR; P3S12HY32J0VLLR; P9S12HY32J0MLLR; Introduction Date: January 29, 2000 ECCN: EAR99 Estimated EOL Date: 2020 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 90
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - D13007F20V - 772246-D13007F20V - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - D13007F20V
772246-D13007F20V
Embedded - Embedded - Microcontrollers - D13007F20V 772246-D13007F20V
Manufacturer: Renesas Electronics America Win Source Part Number: 772246-D13007F20V Series: H8 H8/300H Packaging: Tray Operating Temperature Range: -20°C ~ 75°C (TA) Core Processor: H8/300H Speed: 20MHz Package: 100-BFQFP Core Size: 16-Bit Connectivity: SCI, SmartCard Peripherals: DMA, PWM, WDT Number of I/O: 35 Program Memory Type: ROMless RAM Size: 4K x 8 Data Converters: A/D 8x10b; D/A 2x8b Oscillator Type: Internal Supply Voltage: 2.7 V ~ 5.5 V Family Name: HD6413007 Categories: Integrated Circuits (ICs) Manufacturer Package: 100-QFP (14x14) Alternative Parts (Cross-Reference): P3S12HY64J0CLLR; P3S12HA64J0VLLR; P3S12HY32J0VLLR; P9S12HY32J0MLLR; Introduction Date: January 29, 2000 ECCN: EAR99 Estimated EOL Date: 2020 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 90

Manufacturer: Renesas Electronics America
Win Source Part Number: 772246-D13007F20V
Series: H8 H8/300H
Packaging: Tray
Operating Temperature Range: -20°C ~ 75°C (TA)
Core Processor: H8/300H
Speed: 20MHz
Package: 100-BFQFP
Core Size: 16-Bit
Connectivity: SCI, SmartCard
Peripherals: DMA, PWM, WDT
Number of I/O: 35
Program Memory Type: ROMless
RAM Size: 4K x 8
Data Converters: A/D 8x10b; D/A 2x8b
Oscillator Type: Internal
Supply Voltage: 2.7 V ~ 5.5 V
Family Name: HD6413007
Categories: Integrated Circuits (ICs)
Manufacturer Package: 100-QFP (14x14)
Alternative Parts (Cross-Reference): P3S12HY64J0CLLR; P3S12HA64J0VLLR; P3S12HY32J0VLLR; P9S12HY32J0MLLR;
Introduction Date: January 29, 2000
ECCN: EAR99
Estimated EOL Date: 2020
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 90

Buy Now Datasheet
16-bit 16BIT 5V Embedded Microcontroller MCU - 685-D13007F20V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 5V Embedded Microcontroller MCU
685-D13007F20V
16-bit 16BIT 5V Embedded Microcontroller MCU 685-D13007F20V
IC MCU 16BIT ROMLESS 100QFP / MCU 16-bit H8/300H CISC ROMLess 5V 100-Pin PQFP Product overview: D13007F20V from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 5V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-D13007F20V can be used for catalog matching and distributor lookup.

IC MCU 16BIT ROMLESS 100QFP / MCU 16-bit H8/300H CISC ROMLess 5V 100-Pin PQFP Product overview: D13007F20V from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 5V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-D13007F20V can be used for catalog matching and distributor lookup.

Supplier's Site
 - D13007F20V - Rochester Electronics
Newburyport, MA, United States
16bit MCU H8/300H Series

16bit MCU H8/300H Series

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
D13007F20V
16-bit Microcontrollers - MCU D13007F20V
16-bit Microcontrollers - MCU MCU 5V 0K Pb-Free 100-QFP

16-bit Microcontrollers - MCU MCU 5V 0K Pb-Free 100-QFP

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 772246-D13007F20V 685-D13007F20V D13007F20V D13007F20V
Product Name Embedded - Embedded - Microcontrollers - D13007F20V 16-bit 16BIT 5V Embedded Microcontroller MCU 16-bit Microcontrollers - MCU
Data Bus 16 Bit 16 Bit
Clock Speed 20 MHz
RAM 4 KB 4 KB
ROM Type ROMLess; ROMless
Supply Voltage 2.7 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428454 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Microcontrollers - CG7745AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers