Renesas Electronics Corporation Embedded - Embedded - Microcontrollers - D17760BP200ADV D17760BP200ADV

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 772265-D17760BP200AD V Series: SuperH SH7750 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: SH-4 Speed: 200MHz Package: 256-LFBGA Core Size: 32-Bit Connectivity: Audio Codec, CAN, EBI/EMI, FIFO, I2C, MFI, Memory Card, SCI, Serial Sound, SIM, SPI, USB Peripherals: DMA, LCD, POR, WDT Number of I/O: 69 Program Memory Type: ROMless RAM Size: 48K x 8 Data Converters: A/D 4x10b Oscillator Type: Internal Supply Voltage: 1.4 V ~ 1.6 V Family Name: D17760 Categories: Integrated Circuits (ICs) Manufacturer Package: 256-LFBGA (17x17) Introduction Date: February 05, 2010 ECCN: 3A991 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 60
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 772265-D17760BP200AD V Series: SuperH SH7750 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: SH-4 Speed: 200MHz Package: 256-LFBGA Core Size: 32-Bit Connectivity: Audio Codec, CAN, EBI/EMI, FIFO, I2C, MFI, Memory Card, SCI, Serial Sound, SIM, SPI, USB Peripherals: DMA, LCD, POR, WDT Number of I/O: 69 Program Memory Type: ROMless RAM Size: 48K x 8 Data Converters: A/D 4x10b Oscillator Type: Internal Supply Voltage: 1.4 V ~ 1.6 V Family Name: D17760 Categories: Integrated Circuits (ICs) Manufacturer Package: 256-LFBGA (17x17) Introduction Date: February 05, 2010 ECCN: 3A991 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 60
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - D17760BP200ADV - 772265-D17760BP200ADV - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - D17760BP200ADV
772265-D17760BP200ADV
Embedded - Embedded - Microcontrollers - D17760BP200ADV 772265-D17760BP200ADV
Manufacturer: Renesas Electronics America Win Source Part Number: 772265-D17760BP200AD V Series: SuperH SH7750 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: SH-4 Speed: 200MHz Package: 256-LFBGA Core Size: 32-Bit Connectivity: Audio Codec, CAN, EBI/EMI, FIFO, I2C, MFI, Memory Card, SCI, Serial Sound, SIM, SPI, USB Peripherals: DMA, LCD, POR, WDT Number of I/O: 69 Program Memory Type: ROMless RAM Size: 48K x 8 Data Converters: A/D 4x10b Oscillator Type: Internal Supply Voltage: 1.4 V ~ 1.6 V Family Name: D17760 Categories: Integrated Circuits (ICs) Manufacturer Package: 256-LFBGA (17x17) Introduction Date: February 05, 2010 ECCN: 3A991 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 60

Manufacturer: Renesas Electronics America
Win Source Part Number: 772265-D17760BP200ADV
Series: SuperH SH7750
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: SH-4
Speed: 200MHz
Package: 256-LFBGA
Core Size: 32-Bit
Connectivity: Audio Codec, CAN, EBI/EMI, FIFO, I2C, MFI, Memory Card, SCI, Serial Sound, SIM, SPI, USB
Peripherals: DMA, LCD, POR, WDT
Number of I/O: 69
Program Memory Type: ROMless
RAM Size: 48K x 8
Data Converters: A/D 4x10b
Oscillator Type: Internal
Supply Voltage: 1.4 V ~ 1.6 V
Family Name: D17760
Categories: Integrated Circuits (ICs)
Manufacturer Package: 256-LFBGA (17x17)
Introduction Date: February 05, 2010
ECCN: 3A991
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 60

Buy Now Datasheet
32-bit 32BIT Embedded Microcontroller MCU - 685-D17760BP200ADV - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT Embedded Microcontroller MCU
685-D17760BP200ADV
32-bit 32BIT Embedded Microcontroller MCU 685-D17760BP200ADV
IC MCU 32BIT ROMLESS 256LFBGA Product overview: D17760BP200ADV from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-D17760BP200ADV can be used for catalog matching and distributor lookup.

IC MCU 32BIT ROMLESS 256LFBGA Product overview: D17760BP200ADV from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-D17760BP200ADV can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - D17760BP200ADV - Rochester Electronics
Newburyport, MA, United States
IC MCU 32Bit SH-4 ROMless 200MHz 3V - 3.6V

IC MCU 32Bit SH-4 ROMless 200MHz 3V - 3.6V

Supplier's Site Datasheet
Microcontrollers - D17760BP200ADV-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
D17760BP200ADV-ND
Microcontrollers D17760BP200ADV-ND
SH-4 SuperH® SH7750 Microcontroller IC 32-Bit Single-Core 200MHz ROMless 256-LFBGA (17x17)

SH-4 SuperH® SH7750 Microcontroller IC 32-Bit Single-Core 200MHz ROMless 256-LFBGA (17x17)

Buy Now Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
D17760BP200ADV
32-bit Microcontrollers - MCU D17760BP200ADV
32-bit Microcontrollers - MCU MPU 1.5/3.3V 0K I-temp PbFree 256-BGA

32-bit Microcontrollers - MCU MPU 1.5/3.3V 0K I-temp PbFree 256-BGA

Buy Now
Microcontrollers - D17760BP200ADV - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
D17760BP200ADV
Microcontrollers D17760BP200ADV
SH-4 SuperH® SH7750 Microcontroller IC 32-Bit Single-Core 200MHz ROMless 256-LFBGA (17x17)

SH-4 SuperH® SH7750 Microcontroller IC 32-Bit Single-Core 200MHz ROMless 256-LFBGA (17x17)

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers
D17760BP200ADV
Embedded - Microcontrollers D17760BP200ADV
IC MCU 32BIT ROMLESS 256LFBGA

IC MCU 32BIT ROMLESS 256LFBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 772265-D17760BP200ADV 685-D17760BP200ADV D17760BP200ADV D17760BP200ADV-ND D17760BP200ADV D17760BP200ADV D17760BP200ADV
Product Name Embedded - Embedded - Microcontrollers - D17760BP200ADV 32-bit 32BIT Embedded Microcontroller MCU Microcontrollers 32-bit Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
Clock Speed 200 MHz 200 MHz 200 MHz
RAM 48 KB 48 KB 48 KB 48 KB
ROM Type ROMLess; ROMless ROMLess ROMLess
Supply Voltage 1.4 to 1.6 volts 1.4 to 1.6 volts 1.4 to 1.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5137 16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5137IRGZ - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
Embedded - Microcontrollers - ADUC7033BSTZ-8L-RL - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 428485 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 48
View Details
 - 05523-7580002 - Rochester Electronics
Infineon Technologies AG
Specs
Life Cycle Stage Obsolete
View Details