Renesas Electronics Corporation Integrated Circuits (ICs) - Embedded - Microcontrollers D12390TE20V

Description
Win Source Part Number: 1061618-D12390TE20V Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: H8® H8S/2300 Core Processor: H8S/2000 Speed: 20MHz Package: Tray Standard Package: 1 Mounting: SMD (SMT) Core Size: 16-Bit Connectivity: SCI, SmartCard Peripherals: DMA, POR, PWM, WDT Number of I/O: 87 Program Memory Type: ROMless RAM Size: 4K x 8 Data Converters: A/D 8x10b; D/A 2x8b Oscillator Type: Internal Package / Case: 120-TQFP Supplier Device Package: 120-TQFP (14x14) Temperature Range - Operating: -20°C ~ 75°C (TA) Supply Voltage - Operating: 4.5V ~ 5.5V Alternative Parts (Cross-Reference): C161PILFCABXUMA1; DF2345TE20V; SAB-C161JI-LF CA; SAB-C165-L25FHA; DF2215CUTE24V; DF2215RTE24V; ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Renesas Electronics America Inc Base Product Number: D12390
Request a Quote Datasheet
Description
Win Source Part Number: 1061618-D12390TE20V Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: H8® H8S/2300 Core Processor: H8S/2000 Speed: 20MHz Package: Tray Standard Package: 1 Mounting: SMD (SMT) Core Size: 16-Bit Connectivity: SCI, SmartCard Peripherals: DMA, POR, PWM, WDT Number of I/O: 87 Program Memory Type: ROMless RAM Size: 4K x 8 Data Converters: A/D 8x10b; D/A 2x8b Oscillator Type: Internal Package / Case: 120-TQFP Supplier Device Package: 120-TQFP (14x14) Temperature Range - Operating: -20°C ~ 75°C (TA) Supply Voltage - Operating: 4.5V ~ 5.5V Alternative Parts (Cross-Reference): C161PILFCABXUMA1; DF2345TE20V; SAB-C161JI-LF CA; SAB-C165-L25FHA; DF2215CUTE24V; DF2215RTE24V; ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Renesas Electronics America Inc Base Product Number: D12390
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1061618-D12390TE20V - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1061618-D12390TE20V
Integrated Circuits (ICs) - Embedded - Microcontrollers 1061618-D12390TE20V
Win Source Part Number: 1061618-D12390TE20V Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: H8® H8S/2300 Core Processor: H8S/2000 Speed: 20MHz Package: Tray Standard Package: 1 Mounting: SMD (SMT) Core Size: 16-Bit Connectivity: SCI, SmartCard Peripherals: DMA, POR, PWM, WDT Number of I/O: 87 Program Memory Type: ROMless RAM Size: 4K x 8 Data Converters: A/D 8x10b; D/A 2x8b Oscillator Type: Internal Package / Case: 120-TQFP Supplier Device Package: 120-TQFP (14x14) Temperature Range - Operating: -20°C ~ 75°C (TA) Supply Voltage - Operating: 4.5V ~ 5.5V Alternative Parts (Cross-Reference): C161PILFCABXUMA1; DF2345TE20V; SAB-C161JI-LF CA; SAB-C165-L25FHA; DF2215CUTE24V; DF2215RTE24V; ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Renesas Electronics America Inc Base Product Number: D12390

Win Source Part Number: 1061618-D12390TE20V
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: H8® H8S/2300
Core Processor: H8S/2000
Speed: 20MHz
Package: Tray
Standard Package: 1
Mounting: SMD (SMT)
Core Size: 16-Bit
Connectivity: SCI, SmartCard
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 87
Program Memory Type: ROMless
RAM Size: 4K x 8
Data Converters: A/D 8x10b; D/A 2x8b
Oscillator Type: Internal
Package / Case: 120-TQFP
Supplier Device Package: 120-TQFP (14x14)
Temperature Range - Operating: -20°C ~ 75°C (TA)
Supply Voltage - Operating: 4.5V ~ 5.5V
Alternative Parts (Cross-Reference): C161PILFCABXUMA1; DF2345TE20V; SAB-C161JI-LF CA; SAB-C165-L25FHA; DF2215CUTE24V; DF2215RTE24V;
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Renesas Electronics America Inc
Base Product Number: D12390

Buy Now
 - D12390TE20V - Rochester Electronics
Newburyport, MA, United States
Microcontroller

Microcontroller

Supplier's Site Datasheet
16-bit 16BIT Embedded Microcontroller MCU - 685-D12390TE20V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT Embedded Microcontroller MCU
685-D12390TE20V
16-bit 16BIT Embedded Microcontroller MCU 685-D12390TE20V
IC MCU 16BIT ROMLESS 120TQFP Product overview: D12390TE20V from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-D12390TE20V can be used for catalog matching and distributor lookup.

IC MCU 16BIT ROMLESS 120TQFP Product overview: D12390TE20V from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-D12390TE20V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - D12390TE20V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
D12390TE20V
Integrated Circuits (ICs) - Embedded - Microcontrollers D12390TE20V
IC MCU 16BIT ROMLESS 120TQFP

IC MCU 16BIT ROMLESS 120TQFP

Supplier's Site
Microcontrollers - D12390TE20V - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
D12390TE20V
Microcontrollers D12390TE20V
H8S/2000 H8® H8S/2300 Microcontroller IC 16-Bit 20MHz ROMless 120-TQFP (14x14)

H8S/2000 H8® H8S/2300 Microcontroller IC 16-Bit 20MHz ROMless 120-TQFP (14x14)

Buy Now Datasheet
Microcontrollers - D12390TE20V - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
D12390TE20V
Microcontrollers D12390TE20V
H8S/2000 H8® H8S/2300 Microcontroller IC 16-Bit 20MHz ROMless 120-TQFP (14x14)

H8S/2000 H8® H8S/2300 Microcontroller IC 16-Bit 20MHz ROMless 120-TQFP (14x14)

Buy Now Datasheet
Embedded - Microcontrollers - D12390TE20V - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
D12390TE20V
Embedded - Microcontrollers D12390TE20V
IC MCU 16BIT ROMLESS 120TQFP

IC MCU 16BIT ROMLESS 120TQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1061618-D12390TE20V D12390TE20V 685-D12390TE20V D12390TE20V D12390TE20V D12390TE20V
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit 16BIT Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Clock Speed 20 MHz 20 MHz 20 MHz
RAM 4 KB 4 KB 4 KB 4 KB
ROM Type ROMLess; ROMless ROMLess; ROMless
Supply Voltage 4.5 to 5.5 volts 4.5 to 5.5 volts 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - 8611200160 - Rochester Electronics
Infineon Technologies AG
View Details
Embedded - Microcontrollers - ADUC847BSZ32-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428448 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details