Rochester Electronics Embedded - Embedded - Microcontrollers - Application Specific - CYUSB3064-BZXI CYUSB3064-BZXI

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916613-CYUSB3064-BZX I Series: EZ-USB CX3 Operating Temperature Range: -40°C ~ 85°C Core Processor: ARM9® Package: Bulk Package: 121-LFBGA Mounting: Surface Mount Number of I/O: 12 Program Memory Type: External Program Memory Categories: Integrated Circuits (ICs) Case / Package: 121-BGA (10x10) Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916613-CYUSB3064-BZX I Series: EZ-USB CX3 Operating Temperature Range: -40°C ~ 85°C Core Processor: ARM9® Package: Bulk Package: 121-LFBGA Mounting: Surface Mount Number of I/O: 12 Program Memory Type: External Program Memory Categories: Integrated Circuits (ICs) Case / Package: 121-BGA (10x10) Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - Application Specific - CYUSB3064-BZXI - 916613-CYUSB3064-BZXI - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - Application Specific - CYUSB3064-BZXI
916613-CYUSB3064-BZXI
Embedded - Embedded - Microcontrollers - Application Specific - CYUSB3064-BZXI 916613-CYUSB3064-BZXI
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916613-CYUSB3064-BZX I Series: EZ-USB CX3 Operating Temperature Range: -40°C ~ 85°C Core Processor: ARM9® Package: Bulk Package: 121-LFBGA Mounting: Surface Mount Number of I/O: 12 Program Memory Type: External Program Memory Categories: Integrated Circuits (ICs) Case / Package: 121-BGA (10x10) Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 916613-CYUSB3064-BZXI
Series: EZ-USB CX3
Operating Temperature Range: -40°C ~ 85°C
Core Processor: ARM9®
Package: Bulk
Package: 121-LFBGA
Mounting: Surface Mount
Number of I/O: 12
Program Memory Type: External Program Memory
Categories: Integrated Circuits (ICs)
Case / Package: 121-BGA (10x10)
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Embedded - Microcontrollers - Application Specific - CYUSB3064-BZXI - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers - Application Specific
CYUSB3064-BZXI
Embedded - Microcontrollers - Application Specific CYUSB3064-BZXI
IC EZ-USB BRIDGE 2LANE 121BGA

IC EZ-USB BRIDGE 2LANE 121BGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 916613-CYUSB3064-BZXI CYUSB3064-BZXI
Product Name Embedded - Embedded - Microcontrollers - Application Specific - CYUSB3064-BZXI Embedded - Microcontrollers - Application Specific
ROM Type External Program Memory
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428443 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
CC430F5125 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5125IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
2 suppliers
Integrated Circuits (ICs) - Embedded - Microcontrollers - C164CL8RMCAKXQMB5 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers