Microcontroller, 16-Bit, FLASH, 16MHz, PBGA112
H8S/2000 H8® H8S/2200 Microcontroller IC 16-Bit 24MHz 256KB (256K x 8) FLASH 112-LFBGA (10x10)
H8S/2000 H8® H8S/2200 Microcontroller IC 16-Bit 24MHz 256KB (256K x 8) FLASH 112-LFBGA (10x10)
IC MCU 16BIT 256KB FLSH 112LFBGA
IC MCU 16BIT 256KB FLSH 112LFBGA
| Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | DF2215RUBR24V | DF2215RUBR24V-ND | DF2215RUBR24V | DF2215RUBR24V | DF2215RUBR24V | DF2215RUBR24V |
| Product Name | Microcontrollers | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | |
| Data Bus | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | |
| Life Cycle Stage | Obsolete | Active | Removed; Obsolete | Removed; Obsolete | ||
| ROM Type | Flash | Flash | Flash; FLASH | |||
| Package Type | BGA; PBGA; Other; PBGA112 | Other; 112-LFBGA | BGA; Other; 112-LFBGA | BGA; Other; 112-LFBGA | ||
| Clock Speed | 24 MHz | 24 MHz | 24 MHz |