HD64F2128 - Microcontroller, 16-Bit, H8S/2100
H8S/2000 H8® H8S/2100 Microcontroller IC 16-Bit 20MHz 128KB (128K x 8) FLASH 64-QFP (14x14)
IC MCU 16BIT 128KB FLASH 64QFP
IC MCU 16BIT 128KB FLASH 64QFP
16-bit Microcontrollers - MCU MCU 5V 128K Pb-free 64-QFP
H8S/2000 - Microcontroller IC 32-Bit 20MHz 128KB (128K x 8) FLASH 64-QFP (14x14)
H8S/2000 H8® H8S/2100 Microcontroller IC 16-Bit 20MHz 128KB (128K x 8) FLASH 64-QFP (14x14)
| Rochester Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | DF2128FA20V | DF2128FA20V-ND | DF2128FA20V | DF2128FA20V | DF2128FA20V | DF2128FA20V | DF2128FA20V |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | Microcontrollers | Microcontrollers | |
| Data Bus | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | 32 Bit; 32-Bit | 16 Bit; 16-Bit | ||
| Life Cycle Stage | Obsolete | Removed | Removed; Obsolete | Removed; Obsolete | |||
| Package Type | QFP; Other; QFP64 | Other; 64-BQFP | QFP | QFP; Other; 64-BQFP | QFP; Other; 64-BQFP | ||
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | |||
| Bits | Other; A/D 8x10b |