Microcontroller, 16-Bit, Flash, H8S/2300
H8S/2000 H8® H8S/2300 Microcontroller IC 16-Bit 25MHz 384KB (384K x 8) FLASH 120-TQFP (14x14)
H8S/2000 H8® H8S/2300 Microcontroller IC 16-Bit 25MHz 384KB (384K x 8) FLASH 120-TQFP (14x14)
IC MCU 16BIT 384KB FLASH 120TQFP
IC MCU 16BIT 384KB FLASH 120TQFP
| Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | DF2329VTE25V | DF2329VTE25V | DF2329VTE25V | DF2329VTE25V |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | |
| Data Bus | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit |
| Life Cycle Stage | Obsolete | Removed; Obsolete | Removed; Obsolete | |
| ROM Type | Flash | Flash; FLASH | ||
| Package Type | QFP; TQFP; Other; TQFP120 | QFP; TQFP; Other; 120-TQFP | TQFP; Other; 120-TQFP | |
| Clock Speed | 25 MHz | 25 MHz |