Rochester Electronics Embedded - Embedded - Microcontrollers - D87C52T2 D87C52T2

Description
Manufacturer: Advanced Micro Devices Win Source Part Number: 916686-D87C52T2 Operating Temperature Range: 0°C ~ 70°C (TA) Features: 80C51 series Microcontroller IC 8-Bit 12MHz 8KB (8K x 8) EPROM 40-CDIP Core Processor: 80C51 Speed: 12MHz Package: 40-CDIP Package: Bulk Mounting: Through Hole Core Size: 8-Bit Connectivity: UART/USART Peripherals: POR Number of I/O: 32 Program Memory Size: 8KB (8K x 8) Program Memory Type: EPROM Oscillator Type: External, Internal Supply Voltage: 4.5V ~ 5.5V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 40-CDIP Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet
Description
Manufacturer: Advanced Micro Devices Win Source Part Number: 916686-D87C52T2 Operating Temperature Range: 0°C ~ 70°C (TA) Features: 80C51 series Microcontroller IC 8-Bit 12MHz 8KB (8K x 8) EPROM 40-CDIP Core Processor: 80C51 Speed: 12MHz Package: 40-CDIP Package: Bulk Mounting: Through Hole Core Size: 8-Bit Connectivity: UART/USART Peripherals: POR Number of I/O: 32 Program Memory Size: 8KB (8K x 8) Program Memory Type: EPROM Oscillator Type: External, Internal Supply Voltage: 4.5V ~ 5.5V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 40-CDIP Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - D87C52T2 - 916686-D87C52T2 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - D87C52T2
916686-D87C52T2
Embedded - Embedded - Microcontrollers - D87C52T2 916686-D87C52T2
Manufacturer: Advanced Micro Devices Win Source Part Number: 916686-D87C52T2 Operating Temperature Range: 0°C ~ 70°C (TA) Features: 80C51 series Microcontroller IC 8-Bit 12MHz 8KB (8K x 8) EPROM 40-CDIP Core Processor: 80C51 Speed: 12MHz Package: 40-CDIP Package: Bulk Mounting: Through Hole Core Size: 8-Bit Connectivity: UART/USART Peripherals: POR Number of I/O: 32 Program Memory Size: 8KB (8K x 8) Program Memory Type: EPROM Oscillator Type: External, Internal Supply Voltage: 4.5V ~ 5.5V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 40-CDIP Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined

Manufacturer: Advanced Micro Devices
Win Source Part Number: 916686-D87C52T2
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: 80C51 series Microcontroller IC 8-Bit 12MHz 8KB (8K x 8) EPROM 40-CDIP
Core Processor: 80C51
Speed: 12MHz
Package: 40-CDIP
Package: Bulk
Mounting: Through Hole
Core Size: 8-Bit
Connectivity: UART/USART
Peripherals: POR
Number of I/O: 32
Program Memory Size: 8KB (8K x 8)
Program Memory Type: EPROM
Oscillator Type: External, Internal
Supply Voltage: 4.5V ~ 5.5V
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 40-CDIP
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined

Buy Now Datasheet
Embedded - Microcontrollers - D87C52T2 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
D87C52T2
Embedded - Microcontrollers D87C52T2
8-BIT, UVPROM, 8051 CPU

8-BIT, UVPROM, 8051 CPU

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 916686-D87C52T2 D87C52T2
Product Name Embedded - Embedded - Microcontrollers - D87C52T2 Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit; 8-Bit
Clock Speed 12 MHz
RAM 8 KB
ROM Type EEPROM; EPROM
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1899518P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
Package Type CDIP; PDIP; Other; PDIP
Pin Count 40
View Details
Embedded - Microcontrollers - ADUC824BS - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - CG7860AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers