Renesas Electronics Corporation Embedded - Embedded - Microcontrollers - DF2144FA20IV DF2144FA20IV

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 772579-DF2144FA20IV Series: H8 H8S/2100 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: H8S/2000 Speed: 20MHz Package: 100-BFQFP Core Size: 16-Bit Connectivity: IrDA, SCI Peripherals: POR, PWM, WDT Number of I/O: 74 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH RAM Size: 4K x 8 Data Converters: A/D 8x10b; D/A 2x8b Oscillator Type: Internal Supply Voltage: 4 V ~ 5.5 V Family Name: DF2144FA20 Categories: Integrated Circuits (ICs) Manufacturer Package: 100-QFP (14x14) Alternative Parts (Cross-Reference): PC3S12HY48J0VLLR; PC9S12G128MLL; P3S12HY64J0CLLR; SC3S12HY32J0VLL; ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 90
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 772579-DF2144FA20IV Series: H8 H8S/2100 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: H8S/2000 Speed: 20MHz Package: 100-BFQFP Core Size: 16-Bit Connectivity: IrDA, SCI Peripherals: POR, PWM, WDT Number of I/O: 74 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH RAM Size: 4K x 8 Data Converters: A/D 8x10b; D/A 2x8b Oscillator Type: Internal Supply Voltage: 4 V ~ 5.5 V Family Name: DF2144FA20 Categories: Integrated Circuits (ICs) Manufacturer Package: 100-QFP (14x14) Alternative Parts (Cross-Reference): PC3S12HY48J0VLLR; PC9S12G128MLL; P3S12HY64J0CLLR; SC3S12HY32J0VLL; ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 90
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - DF2144FA20IV - 772579-DF2144FA20IV - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - DF2144FA20IV
772579-DF2144FA20IV
Embedded - Embedded - Microcontrollers - DF2144FA20IV 772579-DF2144FA20IV
Manufacturer: Renesas Electronics America Win Source Part Number: 772579-DF2144FA20IV Series: H8 H8S/2100 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: H8S/2000 Speed: 20MHz Package: 100-BFQFP Core Size: 16-Bit Connectivity: IrDA, SCI Peripherals: POR, PWM, WDT Number of I/O: 74 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH RAM Size: 4K x 8 Data Converters: A/D 8x10b; D/A 2x8b Oscillator Type: Internal Supply Voltage: 4 V ~ 5.5 V Family Name: DF2144FA20 Categories: Integrated Circuits (ICs) Manufacturer Package: 100-QFP (14x14) Alternative Parts (Cross-Reference): PC3S12HY48J0VLLR; PC9S12G128MLL; P3S12HY64J0CLLR; SC3S12HY32J0VLL; ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 90

Manufacturer: Renesas Electronics America
Win Source Part Number: 772579-DF2144FA20IV
Series: H8 H8S/2100
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: H8S/2000
Speed: 20MHz
Package: 100-BFQFP
Core Size: 16-Bit
Connectivity: IrDA, SCI
Peripherals: POR, PWM, WDT
Number of I/O: 74
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
RAM Size: 4K x 8
Data Converters: A/D 8x10b; D/A 2x8b
Oscillator Type: Internal
Supply Voltage: 4 V ~ 5.5 V
Family Name: DF2144FA20
Categories: Integrated Circuits (ICs)
Manufacturer Package: 100-QFP (14x14)
Alternative Parts (Cross-Reference): PC3S12HY48J0VLLR; PC9S12G128MLL; P3S12HY64J0CLLR; SC3S12HY32J0VLL;
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 90

Buy Now Datasheet
16-bit 16BIT 128KB Embedded Microcontroller MCU - 685-DF2144FA20IV - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 128KB Embedded Microcontroller MCU
685-DF2144FA20IV
16-bit 16BIT 128KB Embedded Microcontroller MCU 685-DF2144FA20IV
IC MCU 16BIT 128KB FLASH 100QFP Product overview: DF2144FA20IV from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DF2144FA20IV can be used for catalog matching and distributor lookup.

IC MCU 16BIT 128KB FLASH 100QFP Product overview: DF2144FA20IV from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DF2144FA20IV can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - DF2144FA20IV - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 16-Bit, FLASH, H8S/2000 CPU, 20MHz, CMOS, PQFP100

Microcontroller, 16-Bit, FLASH, H8S/2000 CPU, 20MHz, CMOS, PQFP100

Supplier's Site Datasheet
Microcontrollers - DF2144FA20IV-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
DF2144FA20IV-ND
Microcontrollers DF2144FA20IV-ND
H8S/2000 H8® H8S/2100 Microcontroller IC 16-Bit 20MHz 128KB (128K x 8) FLASH 100-QFP (14x14)

H8S/2000 H8® H8S/2100 Microcontroller IC 16-Bit 20MHz 128KB (128K x 8) FLASH 100-QFP (14x14)

Buy Now Datasheet
Microcontrollers - DF2144FA20IV - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
DF2144FA20IV
Microcontrollers DF2144FA20IV
H8S/2000 H8® H8S/2100 Microcontroller IC 16-Bit 20MHz 128KB (128K x 8) FLASH 100-QFP (14x14)

H8S/2000 H8® H8S/2100 Microcontroller IC 16-Bit 20MHz 128KB (128K x 8) FLASH 100-QFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - DF2144FA20IV - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
DF2144FA20IV
Integrated Circuits (ICs) - Embedded - Microcontrollers DF2144FA20IV
IC MCU 16BIT 128KB FLASH 100QFP

IC MCU 16BIT 128KB FLASH 100QFP

Supplier's Site
Embedded - Microcontrollers - DF2144FA20IV - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
DF2144FA20IV
Embedded - Microcontrollers DF2144FA20IV
IC MCU 16BIT 128KB FLASH 100QFP

IC MCU 16BIT 128KB FLASH 100QFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 772579-DF2144FA20IV 685-DF2144FA20IV DF2144FA20IV DF2144FA20IV-ND DF2144FA20IV DF2144FA20IV DF2144FA20IV
Product Name Embedded - Embedded - Microcontrollers - DF2144FA20IV 16-bit 16BIT 128KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz
RAM 128 KB 4 KB 4 KB 4 KB 4 KB
ROM Type Flash; FLASH Flash Flash Flash; FLASH
Supply Voltage 4 to 5.5 volts 4 to 5.5 volts 4 to 5.5 volts 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5123 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5123IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
Microcontrollers - C165L25FHABXUMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
RAM 2 KB
View Details
5 suppliers
Security & Authentication Chips - 2167771 - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; Tdfn
Pin Count 8
View Details