- Trained on our vast library of engineering resources.

Infineon Technologies AG 32-bit TRAVEO™ T2G Arm® Cortex® Microcontroller CYT2B74BADQ0AZEGS

Description
Designers who used this product also designed with BTS50010-1TAD | Power PROFET™ + 12V | Automotive Smart High-Side Switch BTS7008-2EPA | PROFET™ +2 12V | Automotive Smart High-Side Switch IPC70N04S5-4R6 | Automotive MOSFET TLE92108-232QX | MOTIX™ | Multi MOSFET Driver ICs BTS7040-1EPA | PROFET™ +2 12V | Automotive Smart High-Side Switch TLE9461-3ES | OPTIREG™ | Lite SBC Family BTS7004-1EPP | PROFET™ +2 12V | Automotive Smart High-Side Switch BTS7008-1EPA | PROFET™ +2 12V | Automotive Smart High-Side Switch BTS7080-2EPA | PROFET™ +2 12V | Automotive Smart High-Side Switch BTS3011TE | HITFET™ +12V | Automotive Low-Side Switch BTS3125EJ | HITFET™ +12V | Automotive Low-Side Switch IPZ40N04S5-5R4 | Automotive MOSFET BTS50010-1TAD | Power PROFET™ + 12V | Automotive Smart High-Side Switch BTS7008-2EPA | PROFET™ +2 12V | Automotive Smart High-Side Switch IPC70N04S5-4R6 | Automotive MOSFET TLE92108-232QX | MOTIX™ | Multi MOSFET Driver ICs BTS7040-1EPA | PROFET™ +2 12V | Automotive Smart High-Side Switch TLE9461-3ES | OPTIREG™ | Lite SBC Family BTS7004-1EPP | PROFET™ +2 12V | Automotive Smart High-Side Switch BTS7008-1EPA | PROFET™ +2 12V | Automotive Smart High-Side Switch 1 2 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32-bit TRAVEO™ T2G Arm® Cortex® Microcontroller - CYT2B74BADQ0AZEGS - Infineon Technologies AG
Neubiberg, Germany
32-bit TRAVEO™ T2G Arm® Cortex® Microcontroller
CYT2B74BADQ0AZEGS
32-bit TRAVEO™ T2G Arm® Cortex® Microcontroller CYT2B74BADQ0AZEGS
Designers who used this product also designed with BTS50010-1TAD | Power PROFET™ + 12V | Automotive Smart High-Side Switch BTS7008-2EPA | PROFET™ +2 12V | Automotive Smart High-Side Switch IPC70N04S5-4R6 | Automotive MOSFET TLE92108-232QX | MOTIX™ | Multi MOSFET Driver ICs BTS7040-1EPA | PROFET™ +2 12V | Automotive Smart High-Side Switch TLE9461-3ES | OPTIREG™ | Lite SBC Family BTS7004-1EPP | PROFET™ +2 12V | Automotive Smart High-Side Switch BTS7008-1EPA | PROFET™ +2 12V | Automotive Smart High-Side Switch BTS7080-2EPA | PROFET™ +2 12V | Automotive Smart High-Side Switch BTS3011TE | HITFET™ +12V | Automotive Low-Side Switch BTS3125EJ | HITFET™ +12V | Automotive Low-Side Switch IPZ40N04S5-5R4 | Automotive MOSFET BTS50010-1TAD | Power PROFET™ + 12V | Automotive Smart High-Side Switch BTS7008-2EPA | PROFET™ +2 12V | Automotive Smart High-Side Switch IPC70N04S5-4R6 | Automotive MOSFET TLE92108-232QX | MOTIX™ | Multi MOSFET Driver ICs BTS7040-1EPA | PROFET™ +2 12V | Automotive Smart High-Side Switch TLE9461-3ES | OPTIREG™ | Lite SBC Family BTS7004-1EPP | PROFET™ +2 12V | Automotive Smart High-Side Switch BTS7008-1EPA | PROFET™ +2 12V | Automotive Smart High-Side Switch 1 2 3

Designers who used this product also designed with


  • BTS50010-1TAD |
    Power PROFET™ + 12V | Automotive Smart High-Side Switch
  • BTS7008-2EPA |
    PROFET™ +2 12V | Automotive Smart High-Side Switch
  • IPC70N04S5-4R6 |
    Automotive MOSFET
  • TLE92108-232QX |
    MOTIX™ | Multi MOSFET Driver ICs
  • BTS7040-1EPA |
    PROFET™ +2 12V | Automotive Smart High-Side Switch
  • TLE9461-3ES |
    OPTIREG™ | Lite SBC Family
  • BTS7004-1EPP |
    PROFET™ +2 12V | Automotive Smart High-Side Switch
  • BTS7008-1EPA |
    PROFET™ +2 12V | Automotive Smart High-Side Switch
  • BTS7080-2EPA |
    PROFET™ +2 12V | Automotive Smart High-Side Switch
  • BTS3011TE |
    HITFET™ +12V | Automotive Low-Side Switch
  • BTS3125EJ |
    HITFET™ +12V | Automotive Low-Side Switch
  • IPZ40N04S5-5R4 |
    Automotive MOSFET
  • BTS50010-1TAD |
    Power PROFET™ + 12V | Automotive Smart High-Side Switch
  • BTS7008-2EPA |
    PROFET™ +2 12V | Automotive Smart High-Side Switch
  • IPC70N04S5-4R6 |
    Automotive MOSFET
  • TLE92108-232QX |
    MOTIX™ | Multi MOSFET Driver ICs
  • BTS7040-1EPA |
    PROFET™ +2 12V | Automotive Smart High-Side Switch
  • TLE9461-3ES |
    OPTIREG™ | Lite SBC Family
  • BTS7004-1EPP |
    PROFET™ +2 12V | Automotive Smart High-Side Switch
  • BTS7008-1EPA |
    PROFET™ +2 12V | Automotive Smart High-Side Switch

1
2
3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - CYT2B74BADQ0AZEGS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
CYT2B74BADQ0AZEGS
Integrated Circuits (ICs) - Embedded - Microcontrollers CYT2B74BADQ0AZEGS
IC MCU 32BT 1.0625MB FLSH 80LQFP

IC MCU 32BT 1.0625MB FLSH 80LQFP

Supplier's Site
Microcontrollers - CYT2B74BADQ0AZEGS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
CYT2B74BADQ0AZEGS
Microcontrollers CYT2B74BADQ0AZEGS
ARM® Cortex®-M0+, ARM® Cortex®-M4F Traveo™ II T2G Microcontroller IC 32-Bit Dual-Core 100MHz, 160MHz 1.0625MB (1.0625M x 8) FLASH 80-LQFP (12x12)

ARM® Cortex®-M0+, ARM® Cortex®-M4F Traveo™ II T2G Microcontroller IC 32-Bit Dual-Core 100MHz, 160MHz 1.0625MB (1.0625M x 8) FLASH 80-LQFP (12x12)

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number CYT2B74BADQ0AZEGS CYT2B74BADQ0AZEGS CYT2B74BADQ0AZEGS
Product Name 32-bit TRAVEO™ T2G Arm® Cortex® Microcontroller Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit Dual-Core
Life Cycle Stage active and preferred Active Active
Features Watchdog Timer; DMA
RAM 128 KB 128 KB 128 KB
ROM Type Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

32-bit PSoC™ Arm® Cortex® Microcontroller - CY8C4126AZA-M445 - Infineon Technologies AG
Specs
Data Bus 32 Bit
Life Cycle Stage active and preferred
Features DMA; LCD Driver
View Details
3 suppliers
32-bit PSoC™ Arm® Cortex® Microcontroller - CY8C4045LQS-S411 - Infineon Technologies AG
Specs
Data Bus 32 Bit
Life Cycle Stage active and preferred
Features DMA
View Details
4 suppliers
32-bit PSoC™ Arm® Cortex® Microcontroller - CY8C6144AZI-S4F12 - Infineon Technologies AG
Specs
Data Bus 32 Bit
Life Cycle Stage active and preferred
Features DMA; LCD Driver
View Details
3 suppliers
32-bit PSoC™ Arm® Cortex® Microcontroller - CY8C5468LTI-LP026 - Infineon Technologies AG
Specs
Data Bus 32 Bit
Life Cycle Stage active and preferred
Supply Voltage 1.71 to 5.5 volts
View Details
4 suppliers