High-end MCUs for Automotive Control and Factory Automation Applications
H8S/2600 H8® H8S/2600 Microcontroller IC 16-Bit 33MHz ROMless 144-LQFP (20x20)
H8S/2600 H8S Microcontroller IC 16-Bit 33MHz ROMless 144-LQFP (20x20)
H8S/2600 H8® H8S/2600 Microcontroller IC 16-Bit 33MHz ROMless 144-LQFP (20x20)
IC MCU 16BIT ROMLESS 144LQFP
IC MCU 16BIT ROMLESS 144LQFP
| Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | D12674RVFQ33DV | D12674RVFQ33DV-ND | D12674RVFQ33DV | D12674RVFQ33DV | D12674RVFQ33DV |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | |
| Life Cycle Stage | Obsolete | Removed; Obsolete | Removed; Obsolete | ||
| Package Type | QFP; Other; LQFP144 | LFQP; Other; 144-LQFP | QFP; Other; 144-LQFP | Other; 144-LQFP | |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | |
| Clock Speed | 33 MHz | 33 MHz | 33 MHz | ||
| Bits | 8 Bit; Other; A/D 12x10b; D/A 4x8b |