MCU 16bit Super Low Power
IC MCU 16BIT 16KB FLASH
H8/300H - Microcontroller IC 16-Bit 10MHz 16KB (16K x 8) FLASH
H8/300H H8® H8/300H SLP Microcontroller IC 16-Bit 10MHz 16KB (16K x 8) FLASH 32-LQFP (7x7)
IC MCU 16BIT 16KB FLASH 32LQFP
| Rochester Electronics | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | DF38602RFH10V | DF38602RFH10V | DF38602RFH10V | DF38602RFH10V | DF38602RFH10V |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | |
| Life Cycle Stage | Obsolete | Removed; Obsolete | Removed; Obsolete | Removed; Obsolete | |
| Package Type | PLCC; Other; PLCC32 | QFP; Other; 32-LQFP | |||
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Clock Speed | 10 MHz | 10 MHz | 10 MHz | ||
| RAM | 1 KB | 1 KB | 1 KB |