Rochester Electronics Embedded - Embedded - Microcontrollers - Application Specific - CYUSB3031-BZXC CYUSB3031-BZXC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867933-CYUSB3031-BZX C Series: EZ-USB FX3S™ Operating Temperature Range: 0°C ~ 70°C Core Processor: ARM9® Package: Bulk Package: 121-TFBGA Mounting: Surface Mount Number of I/O: 60 Program Memory Type: External Program Memory Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 121-FBGA (10x10) Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867933-CYUSB3031-BZX C Series: EZ-USB FX3S™ Operating Temperature Range: 0°C ~ 70°C Core Processor: ARM9® Package: Bulk Package: 121-TFBGA Mounting: Surface Mount Number of I/O: 60 Program Memory Type: External Program Memory Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 121-FBGA (10x10) Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - Application Specific - CYUSB3031-BZXC - 867933-CYUSB3031-BZXC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - Application Specific - CYUSB3031-BZXC
867933-CYUSB3031-BZXC
Embedded - Embedded - Microcontrollers - Application Specific - CYUSB3031-BZXC 867933-CYUSB3031-BZXC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867933-CYUSB3031-BZX C Series: EZ-USB FX3S™ Operating Temperature Range: 0°C ~ 70°C Core Processor: ARM9® Package: Bulk Package: 121-TFBGA Mounting: Surface Mount Number of I/O: 60 Program Memory Type: External Program Memory Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 121-FBGA (10x10) Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 867933-CYUSB3031-BZXC
Series: EZ-USB FX3S™
Operating Temperature Range: 0°C ~ 70°C
Core Processor: ARM9®
Package: Bulk
Package: 121-TFBGA
Mounting: Surface Mount
Number of I/O: 60
Program Memory Type: External Program Memory
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 121-FBGA (10x10)
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet
Embedded - Microcontrollers - Application Specific - CYUSB3031-BZXC - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers - Application Specific
CYUSB3031-BZXC
Embedded - Microcontrollers - Application Specific CYUSB3031-BZXC
IC USB CTLR

IC USB CTLR

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 867933-CYUSB3031-BZXC CYUSB3031-BZXC
Product Name Embedded - Embedded - Microcontrollers - Application Specific - CYUSB3031-BZXC Embedded - Microcontrollers - Application Specific
ROM Type External Program Memory
Unlock Full Specs
to access all available technical data

Similar Products

Security & Authentication Chips - 2167771 - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; Tdfn
Pin Count 8
View Details
 - 8751H-8/BQA - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Rochester Active
Package Type CDIP; Other; CDIP
View Details
3 suppliers